34" Display, MVA Panel, 3440 x 1440 Resolution

34" 1440p Ergonomic 21:9 Monitor with FreeSync, HDMI, DP, and Mini DP

Featuring an ultra-wide 34” screen, the ViewSonic ® VG3448 monitor is ideal for both office use and home entertainment. With WQHD 3440 x 1440 resolution, the VG3448 delivers 2.4 times more pixels than standard Full HD monitors, giving users more detail for work or play. A 21:9 aspect ratio and slim bezels provide extra screen real estate so users can display more content, switch between applications more quickly, view documents side by side, and view multiple windows at once. This monitor is also shipped in eco-friendly biodegradable packaging, along with an easy-to-install quick release stand that makes for simple out-of-the box setup. The quick release stand also includes an integrated client mount and cable management features, making this monitor perfect for deployment in cloud-based environments.

WIDE QUAD HD RESOLUTION WITH 21:9 ASPECT RATIO

Wide Quad HD 3440 x 1440 resolution and a 21:9 aspect ratio offers amazingly sharp picture quality on an ultra-wide screen. It delivers about 1.8 times more pixels than an ultra-wide 21:9 Full HD monitor, and about 2.4 times more pixels than a standard 16:9 Full HD monitor.

A MORE COMFORTABLE WORKSPACE

With advanced ergonomic features including swivel, height adjust, and tilt, this monitor is designed to provide a greater range of adjustment for increased productivity and comfort. The monitor can tilt up to 40-degrees, making it ideal for use during group discussions and screen sharing.

CONVENIENT & VERSATILE STAND

An easy-to-install quick release stand with a convenient carrying handle makes for simple monitor setup, while cable management features keep workspaces neat and free of cable clutter. The stand also features a built-in client mount for quick installation of client devices on the back of the monitor. This allows for simple client device deployment and a streamlined desktop without interfering with the ergonomic functionality of the monitor.

AMD FREESYNC ™ TECHNOLOGY

A swift 100 frames per second refresh rate allows content creators, such as video editors and game developers, to work and review images at the same high frame rates (up to 100 fps) as the end user will see them. In addition, AMD FreeSync™ technology* seamlessly synchronizes the frame rate output between your graphics card and monitor. This dynamic refresh rate effectively eliminates image tearing, stuttering, and jerkiness for smooth video playback.

*AMD FreeSync™ technology is supported via DisplayPort and/or HDMI depending on the model.

SuperClear® MVA Panel Technology

Enjoy accurate and vivid colors with consistent levels of brightness no matter the vantage point. With SuperClear MVA panel technology, this monitor delivers the same image quality whether you are looking at the screen from above, below, the front, or the side.

SLIM BEZEL DESIGN

The slim bezel delivers an increased screen surface area that lets you see more without taking up valuable desktop real estate. In addition, the slim bezel enables easy configuration of multi-screen setups with a sleek, fashionable look that stands out in any setting.

ENVIRONMENTALLY FRIENDLY PACKAGING

This monitor is shipped in eco-friendly, biodegradable, paper-based packaging that cuts down on recycling costs and delivers a reduced environmental footprint. An easy-open box streamlines unpacking for instant out-of-the-box monitor setup. Mono color printing is also used on the exterior of the packaging.

OPTIMIZED VIEW SETTINGS

ViewSonic’s unique ViewMode feature offers “Game,” “Movie,” “Web,” “Text,” and “Mono” presets. These presets enhance gamma curve, color temperature, contrast, and brightness to deliver an optimized viewing experience for different screen applications.

ENHANCED VIEWING COMFORT

Flicker-Free technology and a Blue Light Filter help to eliminate eye strain from extended viewing periods.

EPEAT CERTIFIED

With EPEAT Certification, this monitor delivers a reduced environmental impact over the complete product lifecycle, making it a great eco-friendly, long-term investment.

ENERGY STAR CERTIFICATION

This is an ENERGY STAR certified product that can save on energy costs* while reducing greenhouse gases.

*Energy savings may vary based on actual usage and other factors.

3-YEAR LIMITED WARRANTY

Have peace of mind in the quality and reliability of your ViewSonic monitor—backed by one of the industry’s best pixel performance policies and a 3-year limited warranty.