Instant wireless presentations for your meeting rooms

Instant wireless presentations and effortless collaboration for modern businesses

BenQ's InstaShow WDC10C is a unique wireless presentation solution that allows multiple presenters to present from any device with a USB-C or Thunderbolt 3 port such as a MacBook Pro or HP Spectre. Plug and play operation requires no driver or application installation and is compatible with any operating system or hardware platform, making it the ideal solution for meeting rooms that host visitors or have blocked laptops.

Everything you need to set up in minutes.

Each InstaShow Starter Kit comes with two buttons, a tabletop button holder, and a receiver that connects to the display via the included HDMI cable. The system comes with multiple mounting options to connect to a ceiling or display, and can be powered by your display's USB 3.0 port as well as a traditional wall outlet. There are no special network settings or software applications needed to load.

Change presenters in seconds for efficient meetings

InstaShow allows any presenter to start presenting with a simple touch, eliminating the hassle of running a cable or managing additional software on your laptop. Each starter kit comes with two buttons that allow the new presenter to take control of the screen with a simple touch, saving valuable meeting time and money.

Key features:

  • Connect from any USB-C enabled laptop (with DP Alt mode) without loading an app
  • True plug-and-play architecture with no special software required to run
  • It can be presented to any locked laptop, or USB-C devices like a video camera
  • Reliable security protection encrypts the entire transmission to keep your presentations safe from theft
  • Can be expanded up to 16 buttons using HDMI and USB-C connections

One simple button to start presenting

With just a single button, InstaShow is a hardware solution that simply plugs into the source laptop. It takes seconds to start presenting wirelessly. There is no software to install, configure or run, reducing downtime and awkward silences to start a productive meeting.

Mix and match HDMI and USB buttons on your InstaShow

InstaShow buttons are available with HDMI or USB-C connections. The HDMI-enabled buttons can be powered from your laptop's USB port or with a simple USB adapter. InstaShow USB-C buttons are compatible with ThunderBolt 3-equipped laptops for a simple and fast one-cable connection.

Smooth video at the touch of a button.

The InstaVideo button on the side of the transmitter optimizes InstaShow settings to instantly switch from clear presentation mode to smooth video mode with stereo sound in one touch. Now presenters can confidently combine text, graphics, graphics, images and video to tell their story to an audience wirelessly in 1080p resolution.

Plug and present from almost any USB-C enabled device

Each InstaShow button allows users to collaborate and share from any device that sends video through the USB-C port, including many popular tablets and mobile phones from Samsung, LG, and others.

Highly secure operation without software

Simply connect an InstaShow to a device and you're ready to share securely without having to load any software, drivers or downloads of any kind, InstaShow eliminates network login hassles and potential entry points that viruses and malware can exploit. Perfect for organizations with closed notebooks or meeting rooms that welcome visitors.

Reliable security protection

InstaShow uses 128-bit security encryption and WPA2 authentication to encrypt wireless transmissions and keep corporate intellectual property safe from tampering or unwanted disclosure. InstaShow is also HDCP compliant to ensure that all digital rights managed content plays without delay, error messages or interruption.

Easy pairing to your InstaShow receiver

Simply press a button on the host and transmitter for easy wireless pairing. The host can also be put into pairing mode via web control for instances when installing on a ceiling-mounted projector or in hard-to-reach places access.

Smart resolution for a perfect image

InstaShow automatically configures the source laptop's resolution settings to match your display device pixel-by-pixel for perfectly clear image quality. Keep your meetings running smoothly without having to worry about adjusting resolution settings on your laptop.