Rolling Dual-Screen Display Mount Lets You Bring Your Message to Your Audience

The DMCSD3545M combines an adjustable-height monitor stand with the convenience of a rolling cart. Its mounting arm supports two side-by-side flat-panel TVs with 35 to 45 in. screen sizes and weights up to 88 lb. With a sturdy steel frame, two adjustable peripheral shelves and four locking swivel casters, this cart allows you to bring your message directly to your audience—in schools, offices, conference rooms, auditoriums and any location where audio/video resources are shared.

Typical Applications

  • View videos or presentations in multipurpose areas where permanent installations are impractical
  • Share audio/video resources among classrooms in a school
  • Move displays and a webcam into a conference room for web conferencing with remote employees
  • Create a temporary digital signage display in an auditorium or convention center
  • Easily move displays and a video source to a secure location for storage

Easily Share Audio/Video Resources Among Classrooms and Departments

Four swivel casters provide smooth rolling from room to room, even on carpet and over thresholds, allowing resource sharing among teachers, school staff members and office employees. When not in use, the cart can easily be moved into a secure area for storage. The casters lock to keep the cart in position.

Adjust Viewing Height and Angles According to Your Needs

The DMCSD3545M’s telescoping columns allow you to adjust the height of your displays. Adjustable display angles provide optimal viewing.

  • Columns adjust from 50 to 62.5 in. above the floor
  • Display angles can be adjusted from -10° to +10°

VESA Compliance Ensures Display Compatibility and Industry-Standard Quality

VESA (Video Electronics Standards Association) promotes uniformity in the A/V industry by developing standards like universal mounting patterns. To ensure compatibility with displays from any manufacturer, the DMCSD3545M supports the following VESA mounting patterns: 200 x 200, 200 x 300, 200 x 400, 300 x 200, 300 x 300, 300 x 400, 400 x 200, 400 x 300 and 400 x 400. All necessary mounting hardware is included.

  • VESA-compliant mounting patterns ensure display compatibility
  • Works with displays from most manufacturers