Image Caption (Optional)

Overview

APC Smart-UPS SC620 (Not for sale in Vermont)

  • Instant backup battery power during an outage
  • Four battery and surge protected outlets
  • Protects electronic equipment from harmful power conditions
  • LED display lets you quickly view UPS and power status
  • PowerChute software provides safe shutdown
  • Two-year limited warranty
  • $150,000 equipment protection policy
  • Product not for sale in Vermont

Features

Backup Battery Lets You Keep Working through Outages

Protect your point-of-sale, workstation, small switch and networking devices with the APC Smart-UPS SC620. This UPS provides backup battery power in the event of a power outage, monitoring and safeguarding your equipment from harmful power conditions, spikes and surges. With a 390-watt and four battery and surge protected outlets, this Smart-UPS is ideal for home offices or small businesses.

Battery Management Features Ensure Optimal Performance

A periodic battery self-test ensures you will detect any batteries that need to be replaced in your Smart-UPS ensuring you have optimal runtime.

LED Display and Alarms Keep You Updated on Unit Status

Stay up-to-date on the Smart-UPS power status thanks to the LED display and alarm system. Visual indicators on the bright LED display make it easy to quickly understand the unit and power status, and alarms will sound if the unit switches to battery, the battery is low, or if there is an overload condition.

PowerChute Software Provides Safe System Shutdown

Designed for exceptional usability, PowerChute Business Edition software provides safe system shutdown in the event of an extended power outage while preventing potential data corruption. It's fast and easy to install, and you can tailor settings to meet your individual needs.

Warranty and Equipment Protection Policy

This Smart-UPS is covered by a two-year limited warranty. This product also comes with a lifetime equipment protection policy of up to $150,000. APC will repair or replace office equipment that sustains surge-related damage while properly connected to a registered APC Smart-UPS unit.

Package Contents

APC Smart-UPS SC620, CD with PowerChute software, Smart-UPS signaling RS-232 cable, and user manual.

Technical Specifications

Technical Specifications

Output

  • Output Power Capacity: 390 Watts / 620VA
  • Max Configurable Power: 390 Watts / 620VA
  • Nominal Ouput Voltage: 120V
  • Output Voltage Distortion: Less than 5% at full load
  • Outpout Frequency (sync to mains): 47 - 53 Hz for 50 Hz nominal, 57 - 63 Hz for 60 Hz nominal
  • Topology: Line interactive
  • Waveform Type: Stepped approximation to a sine wave
  • Output Connections: (4) NEMA 5-15R

Input

  • Nominal Input Voltage: 120V
  • Input Frequency: 50/60Hz +/- 3Hz (auto sensing)
  • Input Connections: NEMA 5-15P
  • Cord Length: 1.83 meters
  • Input Voltage Range for Main Operations: 82 - 144V
  • Input Voltage Adjustable Range for Mains Operation: 75 - 154V

Batteries & Runtime

  • Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte, leakproof
  • Typical Recharge Time 1 : 5 hour(s)
  • RBC Quantity: 1

Communications & Management

  • Interface Port(s): DB-9 RS-232
  • Control Panel: LED status display with On Line, On Battery, Replace Battery and Overload indicators
  • Audible Alarm: Alarm when on battery, distinctive low battery alarm, overload continuous tone alarm
  • Emergency Power Off (EPO): Optional

Surge Protection & Filtering

  • Surge Energy Rating: 412 Joules
  • Filtering: Full time multi-pole noise filtering, 0.3% IEEE surge let-through, zero clamping response time, meets UL 1449

Physical

  • Maximum Height: 6.60 in
  • Maximum Width: 4.70 in
  • Maximum Depth: 14.50 in
  • Net Weight: 27.00 lbs
  • Shipping Weight: 29.00 lbs
  • Shipping Height: 12.50 in
  • Shipping Width: 10.30 in
  • Shipping Depth: 20.00 in
  • Color: Black

Conformance

  • Regulatory Approvals: CSA, FCC Part 15 Class A, UL 1778

Sustainable Offer Status

  • RoHS: Compliant
  • REACH: Contains no SVCHCs

About APC

APC, a flagship brand of Schneider Electric, provides clean battery backup power, surge protection, and IT physical infrastructure inside and outside the traditional IT environment. Through our APC brand products and solutions, we offer certainty in a connected world. Certainty that our reliable, integrated physical infrastructure solutions are based on the fundamental premise that your data and information should — and always will be — accessible.