Details

Provides comfortable protection and moderate support to injured, weak, or post-cast wrists requiring stabilization.


Benefits

  • Provides energizing compression
  • Helps relieve carpal tunnel syndrome symptoms
  • Low cut, ergonomic shape allows free hand movement for typing, writing, etc.
  • Three adjustable straps for a customized fit and optimal support
  • Low profile, sleek design
  • Breathable, soft materials for all-day wear
  • Gel pad in palm for cushioning comfort
  • Easy sleeve design for effortless application


Care Instructions
Remove metal splint and close all straps prior to washing. Hand wash with mild soap in warm (not hot) water. Rinse well and air dry.

DO NOT: machine wash, tumble dry, dry clean, or use bleach or fabric softeners.

Step 1

Loosen all fasteners and the middle strap. Slide hand into the Easy-Sleeve fabric with sleeve on top of wrist.

Step 2

Stabilizer is properly positioned when thumb is in the thumb hole and the splint rests comfortably in the palm. Tighten fasteners.

Step 3

Wrap the middle strap around wrist. Adjust all straps until fit is firm, yet comfortable.

Support Levels

Mild Support
Provides light compression, support and therapeutic heat retention to help relieve symptoms associated with minor sprains, strains and arthritis. Comfortable for all day wear.

Moderate Support
Provides adjustable levels of compression, support and therapeutic heat retention to help relieve symptoms associated with strains, sprains, arthritis and muscle pain. Comfortable for all day wear or for specific activities.

Moderate Stabilizing Support
Provides fitted and anatomically correct stabilizing support to help Relieve symptoms associated with strains, sprains, arthritis, repetitive stress injuries and to help prevent re-injury. Flexible stabilizers may be removable and customizable for comfort.

Firm Support
Provides a higher level of support using a combination of power stretch and non-stretch materials and may include shock absorbing materials to help relieve symptoms associated with strains, sprains, arthritis, repetitive stress injuries and to help prevent re-injury.

Firm Stabilizing Support
Provides a higher level of support using a combination of power Stretch and non-stretch materials and may include shock absorbing materials to help relieve symptoms associated with strains, sprains, arthritis, repetitive stress injuries and to help prevent re-injury.

​