1500VA/940W Line-Interactive Power Protection for PCs and Workstations in 230V Regions

Reliable 1500VA/940W Battery Backup with Expandable Runtime Option with Advanced AVR

UPS battery backup support lets you to work through short power failures and gives you enough time to save files and perform an orderly system shutdown in case of a prolonged blackout. The OMNIVSINT1500XL’s internal battery provides 13 minutes of battery support for a half load (470 watts) and 4.5 minutes for a full load (940 watts). During normal operation, incoming utility power keeps the UPS battery fully charged so that backup power will always be available when needed. Runtime may be expanded by connecting optional external battery packs, sold separately (compatible Tripp Lite external battery packs: BP24V15RT2U, BP24V48-2U, BP24V70-3U).

AVR protects your equipment from incremental hardware damage, data loss and performance problems that can be caused by low-voltage conditions (brownouts) and overvoltages. The OMNIVSINT1500XL automatically corrects brownouts as low as 151 volt and overvoltages as high as 280 volt back to 230 volt without drawing on battery power needed to support equipment through blackouts.

Robust AC and Dataline Surge Suppression and EMI/RFI Line Noise Filtering

A sudden power surge or spike on an AC, phone or network line can damage or destroy electronic components and wipe out irreplaceable data. The OMNIVSINT1500XL features a 340-joule surge suppression rating to protect connected components and data from the harmful effects of power surges. One set of tel/Ethernet (RJ45) jacks provide surge protection for a standard phone or network connection.

Various electrical and radio sources can cause disruptive interference on the AC line. This line noise is a common cause of incremental hardware damage, data corruption and audio/video performance problems. The OMNIVSINT1500XL incorporates technology that filters out disruptive line noise, preventing it from affecting your equipment.

USB Port and Free PowerAlert Software

The OMNIVSINT1500XL contains a USB port (USB cable included). When used with PowerAlert software, this USB port enables safe unattended system shutdown and file saves in the event of a prolonged power failure.

2-Year Warranty and Environmentally Responsible Design

The OMNIVSINT1500XL comes backed by a 2-year warranty. The OMNIVSINT1500XL is also manufactured in compliance with strict RoHS guidelines to minimize the use of hazardous materials, and its replaceable internal battery is 100% recyclable.