The 24-Port Gigabit GREENnet Desktop Switch, model TEG-S24Dg, provides high bandwidth performance, ease of use, and reliability, all while reducing power consumption by up to 70%*. GREENnet technology automatically adjusts power consumption as needed, resulting in substantial energy savings. Embedded GREENnet technology works right out of the box with no management requirement.
Boost office network efficiency and eliminate network congestion with Gigabit speeds and a total switching capacity of 48Gbps with full-duplex mode. A built-in universal power supply reduces cable clutter and diagnostic LEDs help with network troubleshooting. Plug and Play this sturdy metal switch for reliable high-speed network connectivity.
Simply power up the switch and plug in connected devices
24 x Gigabit Ethernet ports
48Gbps switching capacity
Sends larger packets, or Jumbo Frames (up to 10KB), for increased performance
Fanless design lowers energy consumption and eliminates operating noise
LEDs convey power, link and activity
100~240VAC, 50/60Hz internal universal switching power supply
Rack mountable with ETH-11MK rack mount brackets
| Standards |
|
|---|---|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Special Features |
|
| Power |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
PACKAGE CONTENTS |
|