The 16-Port Gigabit GREENnet Desktop Switch, model TEG-S16Dg, provides high bandwidth performance, ease of use, and reliability, all while reducing power consumption by up to 70%*. GREENnet technology automatically adjusts power consumption as needed, resulting in substantial energy savings. Embedded GREENnet technology works right out of the box with no management requirement.
Simply power up the switch and plug in connected devices
16 x Gigabit Ethernet ports
32 Gbps switching capacity
Sends larger packets, or Jumbo Frames (up to 10 KB), for increased performance
Fanless design lowers energy consumption and eliminates operating noise
LEDs convey power, link and activity
100~240 VAC, 50/60 Hz internal universal switching power supply
Rack mountable with ETH-11MK rack mount brackets
| Standards |
|
|---|---|
| Network Media |
|
| Data Rate |
|
| Protocol / Topology |
|
| Power Consumption |
|
| Switch Fabric |
|
| Interface |
|
| Data RAM Buffer |
|
| Jumbo Frame Support |
|
| Diagnostic LED |
|
| Power |
|
| Dimension |
|
| Weight |
|
| Temperature |
|
| Humidity |
|
| Certifications |
|
| Warranty |
PACKAGE CONTENTS |
|