TRENDnet’s USB-C 3.1 to 2.5GBASE-T Ethernet Adapter, model TUC-ET2G, is equipped with a 2.5GBASE-T RJ-45 port that provides higher gigabit speeds capable of up to 2.5Gbps over existing Cat5e or better cabling. This USB-C to 2.5G Ethernet adapter features a USB-C 3.1 interface, and includes a USB-C to USB-A adapter that easily connects to either a USB enabled notebook or desktop computer for high-speed 2.5GBASE-T connectivity.
Use the USB-C 2.5G Ethernet Adapter to easily connect a USB-C 3.1 enabled laptop.
Integrated 5 in. The USB-C cable fits most installations.
Equipped with a 2.5GBASE-T RJ-45 port that provides gigabit speeds of up to 2.5Gbps over existing Cat5e or better cabling.
Use the USB-C 2.5G Ethernet Adapter to easily connect to a 2.5GBASE-T network from a USB-C 3.1 enabled laptop
Equipped with a 2.5GBASE-T RJ-45 port providing gigabit speeds of up to 2.5Gbps over existing Cat5e or better cabling
Integrated 5 in. USB-C cable
USB-C 2.5G Ethernet adapter is powered via USB port
| Standards |
|
|---|---|
| Device Interface |
|
| Maximum Data Rate |
|
| Special Features |
|
| Compatibility |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Power |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
PACKAGE CONTENTS |
|