Safely deliver power to devices in patient care areas!

Approved for use in operating rooms and imaging labs!

The UL 1363A-compliant PS-615-HG-OEMRA power strip is approved for use both inside and outside patient care vicinities. It can be used to supply power to movable plug-connected components mounted to IV poles, crash carts and mobile medical workstations. It features six NEMA 5-15R-HG outlets and is useful in facility operating rooms, therapy rooms, imaging labs and administrative areas.

Safe-IT coating

Powder coating with EPA-registered, FDA-compliant silver ionic technology helps reduce the risk of healthcare-acquired infections (HAIs).

  • Helps medical staff reduce the transfer of germs from surface to surface.
  • Meets the requirements of JIS Z 2801:2000, an international standard for evaluating efficacy in antimicrobial products.

Premium safety features

The 2021 National Fire Protection Association code (NFPA 99) establishes criteria for healthcare services based on risk to patients, staff and visitors. The PS-615-HG-OEMRA meets NFPA 99 regulations for minimizing fire, electrical and other safety hazards.

  • No central power switch means no danger of accidentally cutting power to essential devices.
  • Two resettable 15-amp circuit breakers shut down all AC input if the connected equipment load is drawing too much power.
  • Six locking plastic safety covers block access to unused outlets.

Flexible placement options

The PS-615-HG-OEMRA comes ready for use right out of the package. It’s perfect for medical devices, computers, monitors, printers, wireless routers, televisions, device chargers and small appliances in healthcare environments, both inside and outside patient care vicinities.

  • A 15-foot power cord provides installation flexibility.
  • A space-saving right-angle NEMA 5-15P-HG plug permits connection in confined or hard-to-reach spaces.
  • Built-in mounting flanges enable installation on mobile carts and IV poles.