Reinforced Lightning Cable Endures Rigorous Conditions While Charging and Syncing Devices

Tripp Lite’s MFi-certified M100-006-GY-MAX USB-A to Lightning sync/charge cable (M/M) connects your latest-generation iPhone, iPad and iPod to the USB-A port on your computer or USB wall charger. It delivers a 5V charge and transfers data at 480 Mbps, while its bulletproof Aramid-reinforced fiber makes this cable ideal for standing up to harsh daily use

Built for Long Life and Heavy Usage

Charging cables used with mobile devices are often pulled, strained and generally abused, sometimes to the point of failure. To counter rough day-to-day abuse, the 6 ft. M100-006-GY-MAX is constructed using double-braided nylon jacket and bulletproof Aramid and UHMWPE polyethylene fibers to reinforce the conductors inside the cable. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking – ideal for use in factory floors and rough-and-tumble work vehicles.

MFi-Certified for Broad Device Compatibility

The 5V 2.4A (12W) M100-006-GY-MAX Lightning cable is MFi-certified for use with iPhone, iPad and iPod devices. It’s compatible with other Apple products like iPhone (5, 5c, 5s, 6, 6 Plus, 6s, 6s Plus, SE, 7, 7 Plus, 8, 8 Plus, X, XR, XS, XS Max), iPad (4th, 5th and 6th generations), iPad mini, iPad mini 2, iPad mini 3, iPad mini 4, iPad Air, iPad Air 2, iPod Touch (5th and 6th generations), iPad Pro 12.9 inch (1st and 2nd generations), iPad Pro 10.5 inch and iPad Pro 9.7 inch. The USB-A plug connects to any computer or wall charger with a USB port.

Reversible Lightning Plug Connects in Either Direction

The M100-006-GY-MAX’s reversible 8-pin Lightning plug connects in either direction to ensure fast, fumble-free charging and synchronizing for your Apple device.