HDMI Over Fiber Kit Accommodates Long Cable Runs

The B127F-1A1-MM-HH extender kit transmits an HDMI signal over multimode fiber cable up to 985 ft. (300 m) from the transmitter unit to the receiver unit, letting you reach your audience in an environment where source and display devices are widely dispersed. By transmitting over optical lines, it protects signals against electromagnetic interference better than copper cables. Its EDID, Auto EQ and multi-resolution capabilities mean you won’t sacrifice 4K signal quality on your main display if a lower-quality 1080p local monitor is connected.

Display 4K UHD Video with Dolby Audio

This extender transmits Ultra High-Definition (UHD), High Dynamic Range (HDR) video for richer contrast and expanded color accuracy.

· Video resolutions up to 3840 x 2160 at 60 Hz

· HDR video support

· Meets HDMI 2.0 standards, including 4:4:4 chroma subsampling for richer colors

· Supports uncompressed DTS-HD, Dolby TrueHD audio format and 7.1-channel digital audio

Convenient, User-Friendly Operation

The B127F-1A1-MM-HH features plug-and-play setup with no software required for easy, immediate installation. Included IR sensors let you control the source content from the display; for example, while showing content from a cable box on a remote display, you can use the cable box remote control to manage the content directly from the display, without needing to be within the box’s native signal range.

Accommodate the Equipment You Have

DIP switches let you choose from IR remote control, USB control or RS-232 control for legacy A/V systems and peripherals like barcode scanners, label makers and older network switches.

Multi-resolution support and auto-adjustment with EDID and Auto EQ technology preserve picture quality on high-resolution displays when lower-quality devices are connected.

Included international plug adapters: NEMA 1-15P (North America), CEE 7/16 Schuko (Europe), BS1363 (UK) and AS/NZ 3112 (Australia).