=

Connect Your Laptop’s USB-C Port to HDMI Monitors Wherever You Go

Newer tablets, laptops, Chromebook and MacBook notebooks, desktop computers and even smartphones often have only USB Type-C ports for connection to peripherals. Using a USB-C or Thunderbolt 3 port, this Tripp Lite video adapter with Multi-Stream Transport (MST) allows you to connect a video source that supports USB DisplayPort Alternate Mode (Alt Mode) to two HDMI monitors.

Display 4K UHD Video on HDMI Monitors

Connect your HDMI cables to the adapter to enjoy ultra HD video. In MST mode*, you can show different content on the displays at the same time.

  • HDMI video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz
  • 36-bit Deep Color (12 bits per channel)
  • Supports USB DisplayPort Alternate Mode
  • Supports MST functionality*

* MST functionality requires compatible OS and graphics card.

Simplify Travel with a Bus-Powered Video Adapter

Bring this bus-powered adapter with you for compatibility with HDMI monitors in BYOD (Bring Your Own Device) environments. You don’t need an external power supply.

  • With a footprint similar in size to a credit card, this portable adapter fits almost anywhere.
  • Lightweight, streamlined design doesn’t add weight to your load.
  • Built-in cable eliminates the chance of losing or forgetting the USB-C cord.
  • Plug-and-play operation means you don’t need software or drivers.

Take Advantage of Easy USB-C Connection

Unlike traditional USB connectors that can be attached only one way, USB-C connectors are reversible by design. This adapter’s USB-C connector provides a fast and easy connection to a USB-C port the first time, every time. It is also compatible with Thunderbolt 3 ports.