Works in Tandem with Tripp Lite's N785-Series (Non-PoE) Media Converters

The N785-P01-SFP lets you choose a transceiver that suits your system, while also delivering power to your PoE+ device (Tripp Lite's N286-01GSX-MDLC and N286-01GLX-SLX transceivers sold separately). It connects to a Tripp Lite N785-Series non-PoE media converter using your choice of singlemode or multimode cabling. It also delivers data and power to a 10/100/1000 Mbps PoE device up to 328 feet (100 meters) away using Cat5e/6 cabling (such as Tripp Lite’s N001- or N201-Series cables).


Supports Auto-Sensing of Network Speed and Other Advanced Functions

Monitoring and controlling your network nodes is easy with the N785-P01-SFP’s advanced features, such as automatic network speed sensing, full/half-duplex auto-detection and automatic MDI/MDIZ configuration. Six LEDs indicate the converter’s power, PoE, Ethernet network and fiber link statuses at a glance. Link fault pass through (LFP) monitors all ports to ensure link status remains active.


Completely Plug-and-Play with No Additional Software Required for Connection

The compact metal N785-P01-SFP is easy to install and set up with no software or drivers required. The included power supply connects to a convenient AC outlet with no computer or other signal source needed.