Tripp Lite SR14UBDP Product Summary

  • Deep 14U steel rack cabinet designed to stand up to tough environments
  • Front and rear mounting rails accept 19 in. rack equipment up to 42 in. deep
  • Doors and side panels lock securely to help prevent damage, tampering or theft
  • Ships fully assembled for quick deployment on included metal casters
  • Provides physical equipment and media security required for PCI DSS compliance
  • Maximum load capacity of 1,000 pounds

42 in. Deep Rack Cabinet Provides Extra Room in the Rear for Equipment and Cables

The SR14UBDP SmartRack 14U rack enclosure from Tripp Lite supports mounting of equipment up to 42 inches deep, including servers and switches. This allows high-density equipment installations, extra space for cable management and room for removing hot-swap power supplies from the rear of mounted devices. Constructed from heavy-duty steel with a durable black powder-coated finish, the SR14UBDP has a maximum load capacity of 1,000 pounds. It is designed for network wiring closets, retail locations, classrooms, back offices and other areas with essential rack-mount IT equipment.

Keeps Your Expensive Equipment Safe, Secure and Well Ventilated

The reversible front and rear doors and removable side panels lock securely to help prevent damage, tampering or theft. The doors, side panels and top panel are designed for quick release, making it easy to access connected equipment and cabling with little effort. Convenient top access ports and an open bottom allow easy cable routing through the cabinet. The vented doors draw in cool air from outside and remove warm air to keep your equipment cool and functioning at their peak. The top panel also supports the installation of optional case fans (such as Tripp Lite’s SRFANWM).

Fully Assembled for Quick, Easy Deployment

The SR14UBDP comes with four metal casters (and installation hardware) that let you maneuver the rack cabinet over a level, smooth, stable surface and through a standard doorway into position, where it can be stabilized by adjusting the levelers. Front and rear mounting rails adjust in quarter-inch increments to accommodate equipment up to 42 inches deep. Adjustable vertical cable management rails help keep the back of the rack organized.

Typical Applications

  • Store and organize deeper-than-usual rack-mount equipment in a network closet, data center or other area where you need components to be secure