TRENDnet’s 5-Port Industrial Gigabit PoE+ Wall-Mounted Front Access Switch, model TI-PG50F, is well suited for IP surveillance, IoT, and automation networks for homes and businesses. This hardened industrial gigabit flat switch provides front access to ports and power interfaces for easier installation. The flat and compact size makes it ideal for cabinet installations where space is limited. The 5-port industrial switch features four gigabit PoE+ ports for connecting devices, such as wireless access points, IP cameras, and IoT appliances, and one gigabit port for a network uplink. This hardened front access switch comes equipped with an IP50 rated metal enclosure, designed to withstand a high degree of vibration and shock, while operating within a wide temperature range of -40° – 75° C (-40° – 167° F) for industrial environments.
The wall mountable flat switch provides front access to ports and power interfaces for easier installation. Its flat and compact size makes it ideal for cabinet installations where space is limited.
A 120W PoE power budget supplies PoE power up to four Power over Ethernet devices.
Equipped with an IP50 rated metal enclosure, this front access switch is designed to withstand a high degree of vibration and shock, while operating within a wide temperature range of -40° – 75° C (-40° – 167° F) for industrial environments.
4 x Gigabit PoE+ ports, and 1 x Gigabit port
Supplies up to 30W of PoE+ power per port with a 120W power budget
Wall mountable hardware design provides front access to ports and power interfaces for easier installation
The flat and compact size makes the front access switch ideal for cabinet installations where space is limited
Includes DIN-Rail bracket, magnetic mount, and wall mount kit
10Gbps switching capacity
Dual power inputs with overload current protection (power supply sold separately: TI-S15052 or TI-S12048)
Alarm relay output triggered by power failure of primary or secondary power inputs
Hardened industrial housing offers a wide operating temperature range of -40° – 75° C (-40° – 167° F), allowing for installations in extreme hot and cold environmentsviverra.
Rated for shock (EN 60068-2-27), freefall (EN 60068-2-32), and vibration (EN 60068-2-6) for industrial environments
Complies with industrial EMS certifications (IEC 61000-4-2) ESD: Contact: 6kV | Air: 8kV, (IEC 61000-4-4) EFT: Power: 2kV | Signal: 2kV, (61000-4-5) Surge: Power: 2kV | Signal: 2kV
Front access switch with LED indicators that convey power, alarm relay, and port status
| Standards |
|
|---|---|
| Device Interface |
|
| Performance |
|
| DC Power |
|
| PoE |
|
| Terminal Block |
|
| MTBF |
|
| Housing |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
PACKAGE CONTENTS |
|