Fit-n-Grip Universal 7-8.5" 360° Tablet Case

Functional Protection for Tablets

With military-grade drop protection and the ability to view and type on your tablet in multiple angles, this case delivers super-functional protection.

FEATURES

  • Passes military grade 4’ drop testing*
  • Patented 360° cradle rotation allows portrait and landscape viewing
  • Fit-n-Grip™ flexible cradle with reinforced corners secures and protects tablet
  • Adjustable viewing and typing angles
  • Full access to controls, ports, and camera lenses
  • Fold-back cover with magnetic drop-down flap for one-handed photos or reading
  • Compatible with most tablet cameras
  • Designed to fit tablets with 7”–8” screens

The Fit-n-Grip™ Universal 7-8.5” 360 o Tablet Case provides protection for devices with 7–8.5” screens. The Fit-n-Grip system secures your device with an extra-protective cradle that flexes to fit most 7”–8” tablets. 

The cradle rotates to both landscape and portrait orientation, and can also be configured for optimal viewing and typing. Provides full access to buttons, ports, and camera lenses. The lining protects your screen from scratches.