Tripp Lite P569-000-FF-IND Product Summary

  • Industrial-grade coupler connects two industrial 4K HDMI cables
  • Protects high-speed HDMI audio/video applications in harsh environments
  • IP68-rated to resist dust and endure immersion in 1.5 m of water up to 60 min.
  • Delivers UHD picture quality at resolutions up to 3840 x 2160 (4K x 2K) @ 60 Hz
  • Supports true 4:4:4 chroma subsampling for HDR-compatible televisions
  • Recommended for factories, warehouses and other areas where protection from harsh elements is essential

HDMI Coupler Ideal for Connecting Industrial-Grade Cabling in Severe Environments

The Tripp Lite P569-000-FF-IND 4K HDMI coupler connects industrial-grade high-speed HDMI cables in outdoor applications and other areas where protection from harsh elements is essential, such as factories and warehouses. The industrial bulkhead adapter features two female HDMI connectors. It is designed to withstand dust, debris and moisture that could threaten your IT infrastructure. An included dust cap protects the connectors when they aren’t in use.

Typical Applications

  • Provide 4K HDMI connectivity in outdoor environments susceptible to rain, such as a stadium or outdoor arena
  • Set up outdoor digital signage at malls, theaters and bus stops
  • Organize a high-speed video gaming setup in a basement
  • Connect a security camera or other A/V surveillance equipment to a network

Provides 4K HDMI Video with Multi-Channel Audio and True 4:4:4 Color

This 4K HDMI coupler supports Ultra HD video resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz for crystal-clear picture and sound. It’s compatible with HDCP 2.2 and HDMI 2.0 standards for carrying HDR (high dynamic range) signals. It also supports true 4:4:4 chroma subsampling for top-level PC gaming. The coupler is backward compatible with previous HDMI generations, allowing you to use it to connect lower-resolution components.