Ideal Portable Power Solution for Wide Range of Equipment

Tripp Lite’s B126-004 4-Port HDMI over Cat5/6 Extender/Splitter is designed for use with Tripp Lite B126-Series receivers. This box-style transmitter splits a single HDMI audio/video signal into five separate signals (one local, four remote). It’s perfect for multi-display digital signage and video applications in hospitals, stores, convention centers, movie theaters and other environments in which the video source is located farther than conventional cables allow.

Lets You Daisy-Chain Additional Unitsfor Connection of Up to Eight Additional Monitors

By daisy-chaining up to three B126-004 transmitters, your application can support up to 13 total monitors (one local, 12 remote) with a single video source. To ensure a secure connection between daisy-chained transmitters, a 12-inch HDMI daisy-chain cable with latching connectors is included with the unit.
Supports the Latest Video and Audio Standards

Supports the Latest Video and Audio Standards In addition to crystal-clear video, the B126-004 delivers full, rich stereo and 7.1-channel surround sound (multi-channel or PCM) audio. It also supports 24-bit True Color (8 bits per channel) and High-Bandwidth Digital Content Protection (HDCP).

Delivers Superior Signal Quality OverDistances Up to 200 Ft.

When used with a Tripp Lite B126-1A0 or B126-1A0-WP-1 active receiver, the B126-004 can extend a 1080i (60 Hz) signal up to 200 ft., a 1080p (60 Hz) signal up to 150 ft. and a 3D signal up to 125 ft. When used with a B126-1P0 or B126-1P0-WP-1 passive receiver, it can extend a 1080i (60 Hz) up to 100 ft. and a 1080p signal up to 50 ft. Extend your signal range even further by adding up to three B126-110 remote repeaters to each channel of your installation. Each repeater can extend a 1080i (60 Hz) signal an additional 175 ft., a 1080p (60 Hz) signal an additional 125 ft. and a 3D signal an additional 100 ft.

Easy to Set Up and Use

Easy to Set Up and Use With no software or drivers required for installation, the B126-004 is completely plug-and-play. Use HDMI cabling, like Tripp Lite’s P568-Series, to connect to your source and local monitor, and Cat5e/6 cabling to send the signal to your remote monitors. (For best results, use 24 AWG solid-wire cabling, like Tripp Lite’s N202-Series). LEDs on the transmitter indicate when the unit is receiving power and an HDMI signal. Included mounting hardware supports rack-mount, wall-mount or pole-mount installation. To save space in your installation, up to three B126-004 units can be mounted in a B132-004-RB 1U rack-mount bracket.

Comes Backed

It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.