HDMI Over Cat5/Cat6 Active Extender Remote Unit for Quality Picture and Sound

Don't let distance make your signal fizzle—extend an HDMI signal up to 200 ft.! This Tripp Lite HDMI over Cat5/6 Extender Remote Unit delivers peak video performance by HDMI-enabled digital video components, assuring that you enjoy a crystal-clear picture and full, rich sound. The B126-1A0 is an active remote extender unit for use with the B126-002 and B126-004 HDMI Extender/Splitter units. It allows the extension of an HDMI signal up to 200 ft. at 1080i (60Hz), or up to 150 ft. at 1080p (60Hz) when using 24 Awg Solid-Wire Cat5e/6 cabling (Tripp Lite N202-series). The included hardware provides you with a variety of installation options and the plug-and-play convenience makes for an easy, efficient setup. The B126-1A0 features a green, RoHS-compliant design that is also TAA-compliant for GSA schedule purchases.

The Smart Solution for Digital Signage Applications

The B126-1A0 extends an HDMI signal up to 200 ft., making it the ideal solution for digital signage applications requiring greater distance between the video source and monitors ranging from retail and point-of-sale displays to trade show presentations. The B126-1A0 allows the video source to be in a secure, remote location for controlled access while still delivering a signal to devices in another area. The B126-1A0 should be used as a remote unit in an installation starting with Tripp Lite's B126-002 or B126-004 HDMI splitters. The unit receives the signal from the splitter and extends it even further for added convenience.

Greater Distance—Greater Flexibility

This Tripp Lite HDMI over Cat5 Active Extender Unit allows extension of an HDMI signal beyond the 15-ft. (5-meter) distance limitation. The B126-1A0 can extend a 1080i (60Hz) resolution up to 200 ft. and a 1080p (60Hz) resolution up to 150 ft. when used with a B126-series Tripp Lite HDMI splitter. And, we haven't forgotten the sound! The B126-1A0 is compatible with both stereo and 7.1 channel surround sound audio delivering premium sound quality to every point of your application. For maximum distance performance, always use 24 Awg Solid Wire Cat5e/6 cable (Tripp Lite N202-series).

Built-In Image Equalization

The B126-1A0 features built-in image equalization allowing you to control the way the image appears on your remote HD display. There are seven equalization settings and the unit comes with a screwdriver for easy and convenient adjustment.

Convenient Plug-and-Play Setup

With no software or drivers to install, the B126-1A0's plug-and-play setup gets your application up and running faster. Simply plug in the unit's external power supply, connect unit to a Tripp Lite B126-series splitter and the remote HD display and watch as the B126-1A0 provides crystal-clear resolution. The unit is compatible with all HDMI video sources and operating systems.

Versatile Installation Options

The B126-1A0 includes mounting hardware, enabling it to be installed in any venue. Mounting options include wall-mount, rackmount and pole mount.