Extends an HDMI Audio/Video Signal Up to 100 ft. via a Single Cat5e/6 Cable

The B126-1P0 HDMI over Cat5e/6 Passive Extender Remote Receiver Unit works in tandem with Tripp Lite’s B126-002 or B126-004 transmitter units (sold separately) to extend an HDMI signal to a high-definition television, monitor or projector. It’s ideal for digital signage applications in schools, churches, trade shows, convention centers, retail environments and other locations where the video source is located farther from the display than conventional HDMI cables allow.

Supports 1080i Video Resolutions Up to 100 ft. (at 60 Hz) and Rich Surround Sound

The B126-1P0 can extend a 1080i signal up to 100 feet (30.5 meters) or a 1080p signal up to 50 feet (15.2 meters) with a single Cat5e/6 cable. In addition to crystal-clear video, the B126-1P0 delivers full stereo and 7.1-channel surround sound (multi-channel or PCM) audio when paired with a B126-002 or B126-004 transmitter. It also supports 24-bit True Color (8 bits per channel) and is compliant with HDMI 1.3b, HDCP and 3D standards.

Uses Inexpensive Cat5e/6 Cabling
One low-cost, user-supplied Cat5e/6 cable connects the B126-Series transmitter and the B126-1P0. For best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series.  

HDMI Connector Latches Tightly
The built-in HDMI cable features a latching connector that helps prevent the receiver from becoming dislodged or accidentally disconnected from the display device.  

Easy to Set Up and Use
The plug-and-play B126-1P0 requires no external power, software or drivers. Just connect the built-in HDMI cable to the display and a Cat5e/6 cable between the RJ45 input jack and the transmitter for instant picture and sound. LEDs light up to indicate when the unit is receiving power and sharing a signal. The receiver works with all operating systems and HDMI video sources.