SmartMount ® Articulating Wall Arm for 32" to 50" Displays

The SmartMount® Articulating Wall Mount series offers the most versatile installation features and mounting options. The I-Shaped Adaptor plate’s innovative design helps avoid blocking connections on back of display. Vertical adjustment ability allows for post installation leveling, making it easier than ever to find the perfect display position. With SA746PU, extend the display up to 22.22" (564mm) or fully-retract it to just 3.46" (88mm) from the wall for the perfect viewing position. The display can now simply be installed by a single person with the Hook-and-Hang™ system. One-Touch™ tilt technology offers +15°/-5° vertical tilt movement for the ideal viewing angle. Integrated cable management protects, contains and conceals cables for a clean installation.


Features

  • Design is UL listed and tested to four times stated load capacity
  • Includes all necessary wall and display attachment hardware
  • Landscape or portrait mounting options increases display versatility
  • Universal mount fits displays with mounting patterns 200 x 100 to 400 x 400mm
  • Quick and easy, Hook-and-Hang™ one-person installation
  • The I-Shaped Adaptor plate’s innovative design helps avoid blocking connections on back of display
  • Easy leveling ±5° after display installation
  • ±90° of pivot allows for perfect display positioning
  • Retracts to hold display just 3.46" (88mm) from the wall