ROG Zephyrus S GX701 Gaming Laptop, 17.3” 144Hz Pantone Validated Full HD (1920x108) IPS Type, GeForce RTX 2070, Intel Core i7-9750H, 16GB DDR4, 1TB PCIe SSD, Windows 10 Home, GX701GW-DB76

  • NVIDIA GeForce RTX 2070 8GB GDDR6 with ROG Boost (Base: 1215 MHz, Boost: 1440 MHz)
  • Intel Core i7-9750H Processor
  • 17.3” 144Hz 3ms Pantone Validated FHD (1920x1080) Display with NVIDIA G-Sync
  • 16GB DDR4 2666MHz RAM | 1TB NVMe PCIe SSD (ROG HyperDrive) | Windows 10 Home
  • Gigabit Wave 2 Wi-Fi 5 (802.11ac) | Per-key Aura Sync RGB Keyboard
  • Detachable/external 1080p 60hz Webcam
  • Compact and portable form factor only 0.74” (18.7mm) thin
  • Upgraded Intelligent Cooling System with ROG-exclusive Active Aerodynamic System
  • GPU Switch Mode: switch between integrated and discrete graphics
ROG Zephyrus S GX701 Gaming Laptop, 17.3” 144Hz Pantone Validated Full HD (1920x108) IPS Type, GeForce RTX 2070, Intel Core i7-9750H, 16GB DDR4, 1TB PCIe SSD, Windows 10 Home, GX701GW-DB76

1080p Detachable Webcam

Upgrade your stream to pro-tier with the detachable ROG GC21 external camera. It captures crisp Full HD detail at a silky 60 FPS that makes movement smoother and more nuanced. Position the USB-connected camera anywhere for the perfect angle, and be heard clearly by the beamforming microphone array.
1080p Detachable Webcam

Pantone Validated

Factory-calibrated Pantone Validated colors for accurate content creation & gaming visuals.
Pantone Validated

Work or Play?

With just a few clicks, ROG Zephyrus S transitions between better gaming and longer battery life.
Work or Play?

Per-key RGB with Aura Sync

Customize per-key RGB backlighting and match colors and effects with compatible peripherals using Aura Sync.
Per-key RGB with Aura Sync

INSIDE OUR HARDCORE ROG DURABILITY TESTS

Founded the same year as ASUS itself, our Quality Test Lab is there to ensure the quality and reliability of each ROG system. Gamers pay good money for their laptops and desktops, and we’re dedicated to making sure our products can handle the stresses of everyday life.