Powered by GfK Etilize Inc.
NITRO VG0 Series
So Much to See
Take in the full view of the display with its ZeroFrame 1 design atop the sharply-cut three-pronged stand.
Lightning Fast Freesync
Discover the joys of a seamless game experience with Radeon™ Freesync, in vivid IPS, with refresh rates of up to 144 Hz 3 .
Firmly Planted
The three-pronged stand saves on desk space without sacrificing on style.
Goodbye to Bezels
The ZeroFrame 1 design makes for a near-seamless look, allowing you to see more of what matters most: the screen.
An Ergonomic Edge
Good monitors should cause little to no strain. With a tilt of -5° to 20°, you can put your mind, and your neck, at ease.
Impactful Sound
What you hear is just as good as what you see with the power of the dual two-watt built-in speaker system.
Yes, Resolution Matters
Choose from resolutions ranging from Full HD 1 up to 4K 1 in vibrant, colour-accurate IPS. Which one calls to you?
Fast-paced Frames
With a 144-Hz 2 refresh rate and 1-ms 3 Visual Response Boost™ (VRB) technology, gameplay is seamless and practically blur-free.
Superbly Synced
Radeon™ FreeSync 4 ends choppy gameplay and broken frames with fluid, artefact-free performance at Visually any framerate.
Adjustments On The Fly
No need to fiddle with buttons. Easily modify your monitor settings using the Display Widget utility software.
1 Specifications may vary depending on model and/or region. All models subject to availability.
2 Actual refresh rates may vary depending on model and/or region, computer specifications/hardware and/or set up.
3 Specifications may vary depending on model and/or region.1-ms VRB/MPRT value based on internal tests under specific test conditions.Level of brightness may vary as a result of Visual Response Boost™ mode in use.
4 For Radeon™ FreeSync technology, users will require: a monitor compatible with DisplayPort Adaptive-Sync, a compatible Radeon™ GPU with a DisplayPort connection and a compatible Radeon Software graphics driver.