1920 x 1080 Resolution, 4,000 ANSI Lumens, 1.5-1.65 Throw Ratio

4000 Lumens 1080p Projector with RJ45 LAN Control, Vertical Keystone and Optical Zoom

The ViewSonic ®  PG706HD 1080p projector features 4,000 lumens, Full HD 1920x1080 native resolution, an intuitive, user-friendly design, and a sleek white chassis. Exclusive SuperColor™ technology offers a wide color gamut for beautiful image production in nearly any environment. Equipped with Crestron ®  LAN controller, this projector makes it easy for IT admin to remotely control and manage multiple projectors from their workstations. With vertical keystone, and extensive connectivity, the PG706HD provides flexible and quick set-up. What’s more, an energy-saving SuperEco™ feature reduces power consumption and extends the lamp life by up to 20,000 hours. The PG706HD is the ideal projector for both high-definition presentations and vibrant multimedia entertainment.

BRIGHT IMAGES IN ANY ENVIRONMENT

Packed with 4,000 lumens and a high contrast ratio, this projector is guaranteed to produce bright images in nearly any environment – even in rooms with high ambient light.

LONG LAMP LIFE

An energy-saving SuperEco ™  feature reduces power consumption and extends the lamp life by up to 20,000 hours.*

NETWORK MONITORING & CONTROL

IT admin can monitor, schedule, and manage the projector remotely, as well as receive projector status alerts, with the integrated Crestron ®  e-Control™ system and RoomView Express™ management software. Because this projector is Crestron ®  and AMX ®  certified, IT admin can control and monitor the projector for any size campus or enterprise.

SUPERCOLOR: AMAZING COLOR ACCURACY

ViewSonic’s proprietary SuperColor ™  Technology features an exclusive 6-segment color wheel and dynamic lamp control capabilities, providing a wide color range and stunningly beautiful images.

Dual 3D Blu-ray Ready HDMI Inputs

Designed with two HDMI ports, this projector is perfect for connecting to any HDMI-enabled device, and can display 3D images directly from 3D Blu-ray players. 3D images can be viewed with optional ViewSonic PGD-350 Shutter Glasses, or any other compatible 3D glasses.

Reduced Input Latency

This projector delivers smooth images without delay. Its ultra-low 16ms input latency provides faster frame-by-frame action.

*The image contained herein is simulated to reflect an image under different resolution (or scheme) for demonstration purposes only, and may not be the actual image displayed from the product.

Peace of Mind

ViewSonic offers one of the industry's best overall projector warranties with 3-year limited parts and labor, 1-year lamp, and first year free Express Exchange ® service* for an added value worth up to $150**.

*One year Express Exchange ® Service requires product registration. **Up to $150 added value over competitive models with 1-year warranty and based on extended warranties from manufacturers and not third party warranty providers.