General description

Cat6A performance

Cat6A cabling enables performance speeds of up to 10 Gbps over Cat6A Ethernet cables.

Armored housing design

Rugged metal housing design protects against EMI / RFI noise for a more stable connection.

Cable management

Integrated cable management plate with convenient cable separation for better organization and reduction of cable clutter.

8-Port Cat6A Shielded Wall Mount Patch Panel

  • 10G-Ready 8-port patch panel
  • Cat6A patch panels deliver a steady connection to copper gigabit & 10G switches
  • Shielded design to eliminate EMI and crosstalk
  • Compatible with Cat5e, Cat6 and Cat6A cabling
  • Wall mountable metal housing
  • Color-coded labeling for T568A and T568B wiring schemes
  • 110 IDC type terminal blocks (use 110 or Krone type tool)
  • Use with TRENDnet TC-PDT Punch Down Tool (sold separately)
  • Supports ANSI/EIA/TIA 568-B.2-1, ISO/IEC 11801, and EN50173-1
  • 90° angle type
  • Operating temperature: -25° – 50° C (-13° – 122° F)
  • 3 year warranty
  • NDAA compliant