The diskAshur DT2 USB 3.1 HDD is an ultra-secure, PIN authenticated, hardware encrypted portable hard drive. Using the device couldn’t be easier, simply connect to any computer and enter a 7-15-digit PIN. If the correct PIN is entered, all data stored on the drive will be accessible.

OS and platform independent

No software required. Works on any device with a USB port!

Compatible with: macOS, iPadOS, Windows, Linux, Chrome OS, Android, Thin Clients, Zero Clients, Embedded System, Citrix and VMware

Tamper proof design

All the components of the diskAshur DT2 are completely covered by a layer of super tough epoxy resin, which is virtually impossible to remove without causing permanent damage to the components.

On-device Crypto-chip

Incorporates a Common Criteria EAL 5+ (Hardware Certified) secure microprocessor) to enhance security through true random number generation and built-in cryptography. The data encryption key is protected by FIPS and Common Criteria validated wrapping algorithms.

Brute Force Hack Defence Mechanism

After 15 consecutive incorrect PIN entries, the drive assumes it is being attacked and will delete the encryption key and lock itself, rendering all data previously stored on the drive as lost forever. At this point the drive can be reset to factory default settings and redeployed.



Safeguard your valuable and sensitive data

The diskAshur DT2 securely encrypts, stores and protects data to ensure compliance with stringent regulations such as GDPR, HIPAA & CCPA.



Massive capacity offering up to 20TB

You no longer need to compromise between space and security.