Extend A Serial Signal Over 3,000 ft. Away From the Source

Don't let distance make your application fall flat—extend a RS-232 Serial signal up to 3,280 ft.! This Tripp Lite RS-232 Serial over Cat5 Extender Kit delivers peak performance by serial components, assuring that you enjoy the full functionality you paid for. With the B165-101, you can extend a high-quality, full-duplex RS-232 Serial signal up to 3,280 ft. from the source. This kit comes with both the local and remote connection units, allowing you to plug in and get started right away. With no drivers or software to install, the B165-101 provides total plug-and-play convenience.

The Smart Solution for Digital Signage Applications

This Tripp Lite RS-232 Serial over Cat5 Passive Extender Kit extends a serial signal over 3,000 ft. away from the source, making it the ideal solution for digital signage applications requiring serial access like point-of-sale displays and kiosks. The B165-101 allows the signal source to be in a secure, remote location for controlled access while still delivering a signal to touch screen displays, barcode scanners and other devices in another area. This kit includes units for both the source and display side of your application.

Greater Distance—Greater Flexibility

With the B165-101 you can extend a high-quality RS-232 serial signal up to 3,280 ft. from the source. With full-duplex data communication, the B165-101 can support demanding, high-speed devices such as kiosk touch screen displays. This adds even greater functionality to every point of your installation.  


Convenient Plug-and-Play Setup


With no software or drivers to install, the B165-101's plug-and-play setup gets your application up and running faster. Simply connect the local unit to the signal source, the remote unit to the display and connect the units to each other to start watching as the B165-101 provides crystal-clear communication. There is no equalization or adjustment necessary!


Environmentally Responsible and 1-Year Product Warranty

The B165-101 features a green, RoHS-compliant design that limits the use of hazardous materials in its construction. Also, for your peace of mind, the B165-101 comes backed by a 1-year warranty.

What's in the Box

  • B165-101 Local Unit
  • B165-101 Remote Unit
  • 2 External Power Supplies (Input: 100-240V, 50/60Hz, 0.5A; Output: 5V, 2A)
  • Owner's Manual