VisionTek VT4500

The VisionTek Dual Display 4K Docking Station with Power Delivery enables you to easily connect to your Windows™, Mac™ or Chrome™ laptop to dual 4K displays and up to eight peripherals. The VT4500 is designed to instantly connect and disconnect from your laptop through a single high-speed cable.

Key Features

  • Universal Compatibility for USB 3.0, USB-C and Thunderbolt™ 3
  • Supports up to 2 external displays
  • 4x SuperSpeed USB 3.0 Ports
  • 3x USB-C Ports (1 to System w/Power Delivery)
  • 2x DisplayPort
  • 2x HDMI
  • 1x 3.5mm Audio 2.0 Headphone Out Port
  • 1x 3.5mm Audio 2.0 Mic In Port
  • RJ45 Gigabit Ethernet Port
  • Power Delivery up to 60W
  • Kensington™ Security Lock Slot
  • Enterprise Features
    • Wake on LAN
    • MAC Address Pass-Through
    • PXE Boot
  • Universal Compatibility – Windows™, Mac™ or Chrome™ the VT4500 is compatible with USB 3.0, USB-C and Thunderbolt™ 3 systems, making this an ideal docking station for mixed system environments. The VT4500 comes with both USB Type-A to C and USB Type-C to C cables for ease of compatibility and setup.
  • Connect Two External Displays – Increase productivity by expanding your workspace with up to two additional displays. DP 1.2 supports resolutions up to 4096 x 2160 @60Hz. Includes display support for HBR2 (5.4GHz) that is backwards compatible with HBR (2.7GHz). (Single 5K DP++, up to 5120 x 2880 @60Hz.)
  • Power Delivery - Charge your compatible USB-C laptop with up to 60W of Power Delivery.
  • 11-in-1 Dock with 6 USB Ports – The VT4500 was designed for compatibility by including many of the most commonly needed ports in one dock.
    • 1x USB 3.1 Type-C Gen 2 port connects to your system with either of the included cables - 1 USB 3.0 Type-A to USB 3.1 Type-C and 1 USB 3.1 Type-C to USB 3.1 Type-C.
    • 2x DP and 2x HDMI ports let you connect up to two external displays to increase your system workspace. Up to 4 Displays can be supported with the VT70 (sold separately) plugged into USB ports of the dock.
    • 4x USB 3.0 ports let you connect external storage, full size keyboard and mouse, or mobile devices while supporting data transfer rates of up to 5Gbps.
    • 2x USB 3.1 Type-C Gen 1 ports for connecting external storage or mobile devices supporting transfer rates of up to 5Gbps.
    • 1x 3.5mm Stereo Audio Line-Out port for headphones and 3.5mm Line-In port for a microphone, allowing for video conference communication and music listening.
    • 1x RJ45 Ethernet with 10/100/1000 Mbps support keeps you wired to the internet, avoiding Wi-Fi connection issues or security concerns.

Front & Back Ports

  • 2x USB 3.0 Ports
  • 2x USB-C 3.1 Ports
  • 1x Power Indicator Light
  • 1x 3.5mm Headphone Jack
  • 1x 3.5mm Mic Jack
  • 1x Power Switch
  • 1x DC 20V/5A Barrel Power Supply Port
  • 1x Gigabit Ethernet Port
  • 2x HDMI Ports
  • 2x DisplayPort Ports
  • 2x USB 3.0 Ports
  • 1x USB-C to System Port

Sides


  • 1x Kensington Security Lock Slot

What's in the Box

  • 1x VT4500 Dock
  • 1x DC20V Certified Power Adapter
  • 1x USB-C 3.0 to USB-C 3.0 Cable
  • 1x USB-A 3.0 to USB-C 3.0 Cable
  • 1x Software Installation CD
  • 1x User Manual