Cat6a PoE Cable (1 ft., Aqua, M/M) Supports Power and High-Speed 10G Data

Tripp Lite’s N262-001-AQ Cat6a UTP patch cable transmits data, voice and video throughout your 10G network at blazing fast 10 Gbps. This 1 ft. cable supports Power over Ethernet (PoE), making it ideal for connecting IP devices like security cameras and wireless access points (WAPs) without requiring extra power cabling.

  • 1 ft. RJ45 cable connects computers, servers, network appliances and IP devices in a 10GBase-T network
  • Provides PoE power to connected devices
  • Supports 10 Gbps data transmission over 26 AWG 4-pair shielded copper wires
  • Protects against line noise and EMI/RFI interference
  • Snagless hoods protect locking tabs from damage during installation
  • Shielded cable and connectors

Line Noise Protection for Reduced Interference

Made from 26 AWG 4-pair shielded copper, the N262-001-AQ protects against line noise and EMI/RFI interference that can disrupt transmissions and cause long-term hardware damage and data loss. Shielded RJ45 connectors minimize Near-End Crosstalk (NEXT) levels for clear data, voice and video signals.

Typical Applications

  • Connect computers, servers, routers, modems, network adapters, VoIP phones, security cameras and electronic kiosks in a 10GBase-T network
  • Deliver power to PoE devices mounted in areas that are difficult to reach or have no electrical outlets

High-Speed Cable for 10G Equipment

The N262-001-AQ Cat6a cable’s 10 Gbps speed ensures optimal performance across a 10GBase-T Ethernet network, including bandwidth-intensive switches, routers, modems, patch panels and adapters.

PoE Capable for Simplifying a Network and Saving Money

The N262-001-AQ cable supports PoE power delivery to connected devices. It can reduce the cost and space taken up by separate power cabling for devices that send and receive data, making it ideal for IoT and security applications..

Color-Coded to Avoid Misidentification

Misplaced cabling can cause costly downtime. The N262-001-AQ features an aqua PVC jacket that is easy to spot, helping ensure it is correctly identified and placed.

Short Length for Crowded IT Environments

The 1 ft. N262-001-AQ makes a minimal footprint on and around connected devices so you won’t have extra cabling to manage.

Premium Construction for Superior Performance

The N262-001-AQ’s snagless boots prevent the locking connectors from breaking off during installation. A rugged PVC jacket provides protection, and integral strain relief allows the cable and connectors to move freely without cracking.