Shielded 24-Port Rack-Mounted Patch Panel Manages Cat5e/6 Cable in a 5 Gbps Ethernet Network

Tripp Lite’s N252-024-SH-K patch panel features 24 fully-shielded RJ45 ports for organizing your Cat5e/6 cable in just 1U of rack space. Its color-coded ports support EIA/TIA T568B wiring standards for structured cabling, making it ideal for connecting computers, routers, switches, wireless access points, security cameras, sensors and other high-speed devices in a 5 Gbps Ethernet network.

  • 24 RJ45 ports connect Cat5e/6 Ethernet devices
  • Requires 1U space in a standard 19 in. open frame rack or enclosure
  • Supports EIA/TIA T568B wiring standards for Krone-type terminations
  • Supports 5 Gbps speeds
  • Fully-shielded ports
  • Color-coded IDC punchdown slots
  • TAA-Compliant for GSA Schedule Purchases

Fully-Shielded to Prevent Interference and Increase Stability

The UL-approved N252-024-SH-K patch panel’s 24 ports are all fully-shielded to prevent exterior electromagnetic interference and to accommodate shielded cable for a more stable performance.

Designed to Combat Clutter and Simplify Organization

The N252-024-SH-K’s built-in strain relief bar and included cable ties and grounding wire help organize your connections, cut down on cord clutter and take stress off the Krone connectors. Slots are color-coded and both the front and rear connectors are clearly numbered and labeled for easier identification.

Slim Panel with Krone Slots for a High-Density Environment

The N252-024-SH-K accommodates up to 24 cables in 1U in an EIA-standard 19 in. rack to save space for other networking equipment. Its IDC slots require a Krone punchdown tool.

Typical Applications

  • Connect computers, network appliances and high-speed electronic devices in an Ethernet network configuration
  • Securely organize up to 24 connections and minimize cable clutter

What’s in the Box?

  • N252-024-SH-K Cat5e/6 24-port patch panel, 1U
  • (6) Cable ties
  • (4) Screws
  • Grounding wire
  • Installation guide