Product Summary

  • White keystone jack terminates a Cat6a/6/5e cable in a 110 IDC wall jack
  • 110 IDC connector compatible with 22-24 AWG solid wire cabling
  • Female RJ45 connector compatible with all Cat6a/6/5e cabling
  • PoE+ compliant
  • UL-listed and compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
  • Shutter/dust cap protects it from dust and contaminants when not in use

Quality Construction for Superior Performance

The specially designed N238-001-GY-TF jack prevents spark-gap erosion, making it ideal for PoE+ (Power over Ethernet Plus) applications like surveillance and unified communications by adding longevity to the plug and contacts, and protecting their transmission quality. Its fully shielded protective metal housing helps fight against EMI/RFI line noise that interferes with your network signal and can distort or destroy data. Its shutter/dust cap protects it from dust and contaminants when not in use.


Designed for Simple, Toolless Termination

There’s no need for a 110-style punchdown tool with the N238-001-GY-TF keystone jack. Simply lace the cable’s conductors into the stuffer cap, press them onto the 110 connectors and lock the jack in place to make the connection.


Broad Compatibility for a Range of IT Applications

The N238-001-GY-TF’s punchdown connection is compatible with 22-24 AWG solid wire cabling in all standard keystone wallplates, patch panels and surface-mount boxes. Its female RJ45 port is compatible with all shielded Cat6a/6/5e cables.