Tripp Lite B164-101-WIR Product Summary

  • Wireless IR extender kit with 656 ft. (200 m) remote control range
  • Transmitter, receiver and required input/output and power cables included
  • Zero latency remote signal transmits through walls and ceilings
  • 20–60 kHz signal frequency for compatibility with any IR device
  • 915 MHz radio frequency
  • RoHS compliant
  • 3-year warranty


Wireless IR Extender Kit Allows Remote Control of a Media Device from up to 656 ft. Away

Tripp Lite’s B164-101-WIR kit extends your wireless remote control of media devices like DVD or Blu-ray players, stereos and cable boxes up to 656 ft. (200 m). This complete wireless IR transmitter and receiver system’s pass through technology allows you to control speakers or a display with zero latency, even when the source device (e.g. the stereo or DVD player) is separated over a significant distance and/or out of sight, making it ideal for large-scale audio/video presentations and outdoor media applications.

Extended Wireless Range Technology for Media in Indoor/Outdoor Venues

The B164-101-WIR uses infrared (IR) wireless technology to provide a signal range of 656 ft. (200 m) between a device’s remote control module and the source device. Connect the B164-101-WIR transmitter to the device you wish to control (a TV monitor for example) via the included IR input plug; connect the B164-101-WIR receiver to the source device (a DVD player for example) via the IR output plug. You can control the video on the TV monitor remotely – a great tool for dispersed media devices and venues with indoor/outdoor seating like sports bars with patios.

Durable and Secure

The B164-101-WIR units’ aluminum housing is rugged and effective at heat dissipation to promote longevity. The “Lock ID” buttons on each unit exclusively pair the transmitter and receiver, preventing interference from other components. Blue LEDs indicate power, data transmission and connection status.


Typical Applications

  • Change TV channels in a living room where the cable box is out of sight/enclosed in a cabinet
  • Control outdoor speakers from an indoor stereo at a restaurant, bar or reception venue
  • Control an on-stage multimedia presentation where the source device is out of sight
  • Audio/Video presentations in conference rooms and lecture halls


Compatibility with Gaming Systems, Remote Controls and Other IR Devices

The B164-101-WIR accepts IR signal frequencies ranging from 20–60 kHz, so it’s compatible with all your IR devices, including gaming systems, wireless mice and keyboards, and remote controls for DVD or Blu-ray players, stereos and cable boxes.

Powerful Signal Quality, Even Through Walls and Ceilings

The 915 MHz radio frequency wireless signal for the B164-101-WIR extender kit is not only far-reaching (656 ft.), but also fully functional when the source and display are not in each other’s line of sight and when walls and ceilings are in the signal path.

Easy Setup for Convenient Operation

The B164-101-WIR kit requires no software or drivers to use. Connect the IR input/output cables (as described above) and connect the 2 USB charging cables to the receiver and transmitter units respectively to power them.

What’s in the Box

  • Transmitter unit
  • Receiver unit
  • IR-Out cable
  • IR-In cable
  • (2) USB-to-DC power cables
  • (2) Wireless signal antennas
  • Owner’s manual


3-Year Warranty and Environmentally Responsible Design

For peace of mind, the B164-101-WIR comes with a 3-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Since 1922, Tripp Lite has established a global reputation for quality by providing reliable products and exceptional service to customers worldwide. From desktop to critical infrastructure, Tripp Lite products and solutions power and connect the computers, networking equipment and electronic devices that form the foundation of our digital world. Headquartered in Chicago, Tripp Lite manufactures UPS systems, cables, connectivity solutions, PDUs, racks, cooling solutions, KVM switches, console servers, charging stations, display mounts, surge protectors, power strips, network switches, power inverters and specialty products for data center, healthcare, government, education and digital signage applications