Heavy-Duty Power Cord Adapter Converts a 5-20P Plug for Use with an L5-20R Outlet (NEMA 5-20R to NEMA L5-20P)

Adapt your 5-20P power cord for use with an L5-20R outlet with Tripp Lite’s P046-06N Heavy-Duty Power Cord Adapter. Featuring a straight-blade 5-20R connector on one end and a locking L5-20P plug on the other, the P046-06N makes your 5-20P power cord compatible with an L5-20R outlet. To establish a power connection, simply connect the 5-20R end to your component and the L5-20P plug to a PDU, UPS or other compatible AC power source.


Typical Application

Convert a power cord equipped with a straight-blade 5-20P plug for use with a locking L5-20R outlet

Superior Quality and Performance

The P046-06N is manufactured using superior materials and is tested to UL standards 62 and 817 for optimal product safety. The high-quality molded connectors are designed for reliable service and long life. This heavy-duty SJTW cable has three 12 AWG conductors and is rated 20A for cooler operation.  


Lifetime Warranty and Environmentally Responsible Design


For peace of mind, the P046-06N comes with a lifetime warranty. As part of Tripp Lite’s commitment to environmental responsibility, the P046-06N minimizes the use of hazardous materials and meets strict RoHS specifications.

Tripp Lite P046-06N Product Summary:

  • Adapts your power cord with 5-20P plug for an L5-20R outlet
  • 6 in. power cord with 5-20R to L5-20P connectors
  • 12 AWG x 3C, SJTW, 20A, 125V
  • Tested to UL standards 62 and 817
  • RoHS compliant
  • Lifetime warranty


What’s in the Box


6 in. Heavy-Duty Power Adapter Cord, 12 AWG, 20A (NEMA 5-20R to NEMA L5-20P)

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.