Featuring 1024x768 XGA resolution and 3,200 lumens of brightness, the ViewSonic
®
LS625X short throw laser projector is an ideal projection solution for education environments. Designed with a laser phosphor light source lasting up to 20,000 hours, and a sealed optical engine with a waveform air filter that protects against dust and moisture, this projector delivers long-term, virtually maintenance-free usage for any classroom. With its 0.49 short throw ratio and horizontal/vertical keystoning, the LS625X makes installation a hassle-free experience. What’s more, the short throw ratio allows you to place the projector just a few feet from a wall or screen to give you a huge image for less cost than a comparably sized display. Crestron and AMX certification delivers network management capabilities, while exclusive SuperColor™ technology offers a wide color range for true-to-life images in any classroom.
Packed with 3,200 lumens and a high contrast ratio, this projector produces bright images in nearly any environment.
A short throw lens enables large images to be projected from short distances in small rooms. In addition, any blinding lights in front of the presenter, distracting shadows on the projected image, or glaring hotspots on the screen, are all eliminated because the projector’s light source is closer to the projection surface.
Designed with a laser phosphor light source lasting up to 20,000 hours*, this projector delivers long-term, virtually maintenance-free usage for a lower overall total cost of ownership.
Horizontal and vertical keystone correction and a corner adjustment feature eliminate crooked and distorted images for a perfectly proportioned picture every time.
When paired with the ViewSonic PJ-VTOUCH-10S interactive whiteboard module, this projector can transform into an interactive projection solution. Multiple users can simultaneously interact and collaborate at the screen by using their fingers or styluses.
360-degree Orientation
A robust mechanical construction allows the projector to be installed in nearly any position, at any angle from floor to ceiling. You can mount the projector pointing straight down at the floor, or mount the projector upside-down at a 45-degree angle if need be.
SuperColor™: Amazing Color Accuracy
SuperColor™ Technology projects images with reliable color performance, in both bright and dark environments, without sacrificing image quality.
Easy LAN Control
An integrated RJ45 connection allows you to remotely set up and manage projector content from a PC or laptop. You can also remotely turn the projector on or off, or adjust the volume and other settings, via a user-friendly on-screen interface.
Peace of Mind
ViewSonic offers one of the industry's best overall projector warranties with 3-year limited parts and labor, and first year free Express Exchange ® service* for an added value worth up to $150.