Single-Port USB Wall Charger with Quick Charge 3.0 Keeps Your Mobile Device at Capacity

Tripp Lite’s U280-W01-QC3-1 USB Wall/Travel Charger with Quick Charge 3.0 technology lets you quickly and safely charge your USB-A mobile device. Plug it into any NEMA 1-15R, NEMA 5-15R or NEMA 5-15/20R AC outlet to support your smartphone, tablet, digital camera, e-reader, MP3 player or other USB-A device to receive a suitable battery charge.

  • Ideal for charging smartphones, tablets, e-readers and MP3 players while traveling
  • Charges Quick Charge 3.0 devices up to 4 times faster than normal USB charging
  • Auto-sensing USB port adjusts charging power to your non-QC 3.0 device up to 5V/2.4A
  • Stops charging when connected device is at full capacity to protect battery from damage
  • Connects to any NEMA 1-15R, 5-15R or 5-15R/20R AC outlet for immediate charging

Innovative Quick Charge 3.0 Technology Allows Device Charging up to 4 Times Faster

The single USB-A port supports Quick Charge 3.0 Class A 5/9/12V technology. Instead of charging at a preset power level, the U280-W01-QC3-1 adjusts to provide as much power as your QC 3.0-compliant device’s battery can handle. Available outputs include 6–6.5V/3A, 5–9V/2A and 9–12V/1.5A, which can charge your device up to four times faster than traditional USB wall chargers. A multi-colored LED indicates which charge level your connected device is drawing.

Typical Applications

  • Charge a smartphone, tablet or other mobile device without taking up a valuable USB port on your computer
  • Bring a Quick Charge 3.0 device to capacity up to 4 times faster than with a standard USB wall charger

Knows Your Device’s Appropriate Power Level, Adjusts Accordingly for Maximum Charging

The USB-A port features auto-sensing technology that detects when a non-Quick Charge device is connected. It then automatically adjusts to the appropriate power level up to 5V/2.4A, perfect for fast-charging tablets and e-readers. The unit protects against overheating, overcurrent and overcharging—in fact, it stops charging as soon as your devices’ batteries are at full capacity.

Fits in the Palm of Your Hand with Folding Plug to Prevent Scuffs and Scratches

This compact USB travel charger is small enough to fit in the palm of your hand, making it easy to carry in your purse, suitcase, backpack or laptop bag. The NEMA 1-15P plug folds into the unit when not in use to shield it from damage and prevent it from snagging or scratching your bag’s contents.

What’s in the Box

  • U280-W01-QC3-1 USB Wall/Travel Charger with QC 3.0, 1 USB-A Port, 18W
  • Quick Start Guide