Convenient Equipment Storage & Vented Top and Bottom Panels

The SRW18US's sturdy wall bracket enables the enclosure to be mounted off the floor, saving valuable space. The bracket features a sturdy hinge allowing the enclosure to swing away from the wall for convenient access to equipment and cabling. The swing direction can be reversed by rotating the enclosure 180 degrees before installation. The wall bracket locks to secure equipment in general-access areas. The lockable front door and lockable, removable side panels assure ease of installation and convenient service access to installed equipment. Both door and side panels are perforated to promote efficient airflow.

The top and bottom panels of the SRW18US are furnished with vents designed to help remove warm air from the enclosure and draw in cool air by convection. They also support installation of standard user-supplied case fans. The top and bottom panels are also provided with ports for cable routing through the movable portion of the enclosure or the fixed wall bracket. Removable covers block unused cable ports.

Simple Equipment Installation, Versatile Setup & Five Year Warranty

The SRW18US is compatible with all standard 19-inch rack equipment and is designed to simplify equipment installation. It features front and rear pairs of vertical mounting rails that are adjustable in quarter-inch increments to accommodate equipment depths from 3 to 20.5 inches. Adjustment is quick and convenient—simply unscrew the rails, slide them to the desired depth and restore the screws. The rails feature square mounting holes and each rack space within the enclosure is numbered for easy reference.

The SRW18US features a sturdy bracket and heavy-duty steel frame that allows the enclosure to be wall mounted—an ideal rackmount solution for any venue where floor space is limited. The SRW18US can also be configured as a freestanding, rollaway floor unit with Tripp Lite's optional Rolling Caster Kit (Model SRCASTER).

The SRW18US comes with a 5-Year Warranty and meets all enclosure requirements towards PCI DSS (Payment Card Industry Data Security Standard) compliance.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect, house and protect your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.