Get the most out of your USB peripherals with Tripp Lite's B202-150 USB over Cat5 Extender Kit. The B202-150 allows you to connect a USB peripheral up to 150 ft. away from your computer, perfect for home or office workstations with permanently installed or difficult-to-move USB peripherals. The B202-150 utilizes USB 1.1 technology and readily available Cat5e/6 cables like the Tripp Lite N202-series. With a compact, durable design and no external AC power supply required, the B202-150 fits almost anywhere in your workspace. Transfer rates up to 12Mbps ensure that your peripheral performance will not suffer at any distance. The B202-150 features a green, RoHS-compliant design that is also TAA-compliant for GSA schedule purchases.

B202-150 USB over Cat5 Extender Key Features:
  • Ideal for home or office workstation applications that require connecting a PC to a USB device located in a different area or room
  • Connect to a USB peripheral up to 150 ft. away from your workstation
  • Remote and local unit included for easy installation
  • Plug-and-play—no drivers, software or external power required
  • Durable, compact design
  • RoHS and TAA-compliant design


Key Features

Turn Your Home or Office PC into a Powerful Workstation

With the ability to connect a USB peripheral up to 150 ft. away to your computer, the B202-150 allows your PC to become a powerful, multi-faceted workstation. The B202-150 is ideal for home or office applications with permanently installed or hard-to-move USB peripherals in an area that is inconvenient for workstation placement.

Greater Distance—Greater Flexibility

By extending the range in which a peripheral can be connected to a computer via USB beyond the normal 16 ft. distance limitation, the B202-150 allows for unsurpassed workstation flexibility. Peripherals can now be located in a different area or completely different room from the workstation with which they interact over USB. And, with transfer rates up to 12Mbps, performance never suffers.

Plug-and-Play Convenience

The B202-150 is completely bus-powered and requires no external power supply. With no drivers or software to download or install, that means the B202-150 is completely plug-and-play right out of the box. Simply connect the local unit to your computer, the remote unit to the USB peripheral via a device cable and connect the units with a standard Cat5e/6 cable like the Tripp Lite N202-series. Your peripheral will have immediate communication with your PC.

Compact, Functional Design

The B202-150's compact design allows to it to be located almost anywhere in your workstation. With a built-in flexible cord, the local unit allows for versatile placement around your computer. The unit's ports are housed in a durable casing and the built-in LEDs allow for complete status assessment at a glance.

Ultimate Peace of Mind

The B202-150 includes a 1-year limited warranty and is TAA-compliant for GSA schedule purchases.

Technical Specifications

Tripp Lite B202-150 USB Over Cat5 Extender

USB Over Cat5 Extender Connectors: Computer Connector: USB A Male
Cat5e/6 Connector: 2 x RJ45 Female
Peripheral Connector: USB A Female Certifications: RoHS, TAA, CE, FCC Warranty: 1-year limited warranty

System Requirements
  • Computer with USB input
  • Peripheral with USB output (may require user-supplied device cable)
  • User-supplied Cat5 cabling
What's in the Box

  • Local Transmitter Unit
  • Remote Receiver Unit
  • Owner's Manual

Tripp Lite Connects All Your Electronics

N001-100-GY Cat5e 350MHz Molded Snagless Patch Cable (RJ45 M/M)—100 ft., Gray

Premium Cat5 cables feature molded connectors with integral strain relief. Snagless design prevents damage to RJ45 locking tabs during installation. Meets most-current industry standards. Available in 25-, 50-, 75- and 100-ft lengths. Lifetime warranty.

N002-100-GY Cat5e 350MHz Molded Patch Cable (RJ45 M/M)—100 ft., Gray

Premium Cat5 cables feature molded connectors with integral strain relief. Meets most-current industry standards. Available in 25-, 50-, 75- and 100-ft lengths. Lifetime warranty.

U022-010 USB 2.0 A/B Gold Device Cable—10 ft.

Connects USB devices to USB computers. Supports data transfer rates up to 480 Mbps. Premium double shielding; gold-plated connectors with gold-plated copper contacts assure positive connectivity. Lifetime warranty.

TLP810NET Protect It!™ A/V Surge Suppressor

Economical protection for A/V components and all electronics. This surge suppressor features a high-impact plastic housing, 3240-joule surge protection rating, 8 outlets with built-in safety covers, gold coaxial surge protection, tel/DSL (RJ11) surge protection and tel/Ethernet (RJ45) surge protection, and 10-ft. power cord with right-angle plug. $250,000 Ultimate Lifetime Insurance; lifetime warranty.

Green ECO850LCD Standby ECO-UPS™ System

Battery backup protection for PCs and all electronics. The ECO850LCD provides 850VA/425W power capacity with 12 outlets (6 UPS/surge, 4 ECO/surge, 2 surge only) plus single-line tel/DSL (RJ11) surge protection. ECO outlets with GreenOutlet™ technology eliminate energy-wasting phantom loads to reduce your electric bill. Interactive LCD user interface provides UPS status/control options with detailed UPS and site electrical information. USB port works with free PowerAlert software to enable safe unattended system shutdown and file saves. The ECO850LCD supports a basic desktop PC for up to 45 minutes during power failures. $100,000 Ultimate Lifetime Insurance; 3-year warranty.

SMART1000LCD Smart Digital UPS System

Automatic Voltage Regulation and battery backup protection for PCs, A/V components and all electronics. The SMART1000LCD provides 1000VA/500W power capacity with 8 outlets (4 UPS/surge, 4 surge only) plus single-line tel/DSL (RJ11) and coaxial protection. A large illuminated LCD display shows power and UPS operating conditions in real time. One USB port with included cable and PowerAlert monitoring software enables safe unattended system shutdown and file saves. The SMART1000LCD supports entry-level PCs for up to 60 minutes during power failures. $250,000 Ultimate Lifetime Insurance; 3-year warranty.