Overview

Dual monitor desk mount with gas spring assisted full-motion arms and front accessible USB and audio ports, 13" to 32", Max Load up to 19.8 lbs each, Flexiable & Free Adjustment, Cable Management, Detachable VESA Plate, VESA pattern 75x75mm, 100x100mm, C-clamp, Grommet

Features

  • Heavy-Duty Arms - CE-MT2X11-S1 Dual Monitor Gas Spring Desk Mount is designed to hold heavy-weight monitors, and the loading capacity is up to 19.8 lbs for each monitor which matches most 32" flat and curved large monitors, compatible with VESA mounting patterns 75x75 and 100x100
  • Integrated USB & Audio Ports - This dual arm monitor mount is integrated with USB-A for your USB device and audio for the speaker/microphone
  • Full Motion Adjustable - Achieve the perfect viewing angle with 90° upward tilt, 90° downward tilt, ±90° VESA Plate swivel, ±135° pan swivel and 360° arm rotation, height adjustment up to 32.6", arm extension up to 25.3"
  • Desktop Mounting Options - C-clamp and grommet mount bases are included for easy and quick installation
  • Detachable and Rotatable VESA Plate - Allows easy monitor installation or removal. Supports portrait or landscape monitor orientation

SIIG Dual Monitor Gas Spring Desk Mount with USB Port (CE-MT2X11-S1)

In today's day and age, we rely on computers more than ever for work which means the time we spend in front of monitors becomes longer as well. Most of us are aware of the challenges such as ergonomic injuries and multiple programs running at the same time requesting multitasking. Therefore, it is highly recommended to invest in a single monitor arm mount for a couple of reasons

Benefits

  • With monitor arm mounts - Businesses can rely on more mobile devices like laptops, because employees can be mobile with laptops and work from anywhere with a workstation that is positioned one additional mounted monitor which acts just like a home base desktop
  • Better Neck and Eye Health - With the right viewing angle of monitors adjusted on the monitor arm mount, it helps relieve the strain on the eye and neck to prevent office workers from possible ergonomic injuries
  • Improved Use of Valuable Desk Space - This Dual arm desk mount allows you to place one monitor off the desk by one mount attached to the desk to minimize the amount of desk space consumed
  • Easier to Reposition Your Monitor - Each desk mount arm is adjustable, which allows users to position it in multiple ways
  • Ergonomic Benefits - Having monitors mounted in a proper position can help minimize the strain on your neck, and also encourage proper sitting positions, which is very important for those who work, play games, or spend long hours in front of computers

Keeping Your Desk Tidy and Neat

Investing in a desk mount for your monitor can help not only to maximize the use of desk space but also keep your desk tidy and neat. It improves your working/ gaming efficiency significantly

USB3.0 & Audio Port

Provides 2x USB 3.0 ports for data transfer, 1x 3.5mm speaker jack, and 1x microphone jack

Flexible & Free-Adjustable

The gas spring arms allow you to adjust the height smoothly and freely. Also fixed your monitors at any adjusted position thus improving your sitting posture

Keep Your Options Open

The tillable VASA panel design allows you to effortlessly switch between portrait or landscape displays. Tightening the VESA plate provide extra friction to hold the heavy monitor screens in place when you rotate them

Easy to Adjust the Gas Shock Tension

You can manually adjust the tension of the gas spring. To do so, simply turn the shock five times, then test if the tension is holding the monitor sturdily.

  • To increase the tension, turn the shock counter-clockwise(+)
  • To decrease the tension, turn the shock clockwise(-)

Two Mounting Options

There are two options to mount this desk arm on the table, C-clamp and Grommet bases are both included in the package for a quick and easy installation. Please refer to the image above for the hole diameter and desk thickness