Power and Sync a Variety of Devices

Plug the U460-T04-2A2C-1 into a USB-C or Thunderbolt 3 port on your tablet, laptop, notebook, MacBook, Chromebook, smartphone or PC. Its 2 USB-A ports are ideal for connecting an external hard drive or printer for fast 5 Gbps data transfer speed (10 times faster than USB 2.0). Connect USB-C devices like smartphones to the hub’s USB-C data port for the same 5 Gbps speed. You can also connect your computer’s AC wall charger to the hub’s USB-C Power Delivery port for power output up to 5A (100W), which is more than adequate for charging and powering it.

Portable and Adaptable for a Number of Applications

The U460-T04-2A2C-1’s fumble-free USB-C plug is reversible for connecting in either direction, ensuring a fast, simple connection every time. All its ports are backward compatible with previous USB generations, so you can continue using older peripherals while getting high-speed performance from new devices. The six-inch cable wraps into the adapter when not in use, making the unit easy to carry in a briefcase or laptop bag for connecting on the go.

 

Ready to Use Right Out of the Package

The U460-T04-2A2C-1 is specifically designed for use with the MacBook, Google Chromebook Pixel and other laptops, tablets and devices equipped with a USB-C or Thunderbolt 3 port. It requires no software, drivers or external power.

Charge and Power USB-C Peripherals, like Smartphones and Tablets

The U460-T04-2A2C-1’s 2 USB-A data ports also provide up to 1.5A for powering and charging connected peripherals, and its USB-C data port provides up to .9A.

Tripp Lite U460-T04-2A2C-1 Product Summary

  • USB 3.1 Gen 1 USB-C (M) Hub
  • Portable, black, with 6 in. cable that folds into adapter to be more compact
  • 2 USB-A ports, 1 USB-C port, 1 USB-C Power Delivery port
  • 5 Gbps data transfer speed
  • 5A/100W power to connected device
  • .9A to 1.5A power to connected peripherals
  • Backward compatible with previous USB generations
  • Reversible USB-C plug connects in either direction for immediate no-fuss use