Transform Your Laptop’s USB-A Port into a Multiport Workstation Wherever You Go

Using a single USB-A port, this Tripp Lite hub expands the functionality of your computer. Up to four peripherals can be added, including flash drives, keyboards, mice and external hard drives.

Typical Applications

  • Add multiple USB peripherals to your laptop.
  • Convert your laptop or Chromebook into a powerful and portable workstation.

Simplify Travel with a Bus-Powered USB-A Hub

This hub is bus-powered, so you don't need an external power supply. One USB-A connection provides four USB-A ports for all your peripherals. If you keep the hub on your desk, you will have only one cable to unplug when you take your laptop on the road.

  • With a footprint similar in size to a credit card, this hub fits almost anywhere.
  • Lightweight, streamlined design doesn’t add weight to your load.
  • Built-in cable eliminates the chance of losing or forgetting the USB-A cord.
  • Plug-and-play operation means you don’t need software or drivers.

Connect USB Peripherals

The USB-A ports allow you to connect a huge variety of USB devices, including flash drives, cameras, keyboards, mice and external hard drives. You can also connect a printer with a USB cable when a wireless connection isn’t feasible. The ports support USB 3.1 Gen 1 data transfer rates up to 5 Gbps. They are also backward compatible with previous USB generations.