Tripp Lite P569-012-IND Product Summary

  • High-Speed HDMI Cable, 4K @ 60 Hz, 12 ft.
  • Hooded IP67-rated connector for protection against dust, debris and moisture
  • Connects Ethernet components
  • Compatible with HDCP 2.2 and HDMI 2.0 standards for carrying HDR (high dynamic range) signals
  • 4:4:4 chroma subsampling
  • 100 Mbps Ethernet
  • High-grip male plugs for greater port retention
  • Gold-plated connectors with PVC jacket
  • Backward compatible with previous HDMI generations

Adaptability to Connect Different Devices

The high-speed P569-012-IND cable’s 12 ft. length gives you extra reach when transmitting 3840 x 2160 (4K x 2K) @ 60 Hz content between computers and game consoles, HDTVs, HD monitors, projectors, home theater receivers and digital sign displays. It’s compatible with HDCP 2.2 and HDMI 2.0 standards for carrying HDR (high dynamic range) signals, which can transmit broader ranges of color and brightness. It also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor. It’s backward compatible with previous HDMI generations, allowing you to use it to connect lower-resolution components.


Protected Connection

The P569-012-IND’s IP67-rated hood protects it from dust, moisture and other potentially harmful substances common in outdoor signage, shop floors and high-traffic public spaces. It can endure immersion in 1 m of water up to 30 minutes.


Fast Ethernet for a Simple, Reliable Setup

The P569-012-IND’s 100 Mbps Ethernet capability makes it ideal for using a television as an internet hub for connected HDMI streaming devices like Blu-ray players, instead of using additional cabling to connect them to an internet modem. It’s also a reliable option for streaming content from devices that would normally be wireless, like Roku players and Amazon Fire Sticks, when WiFi becomes unavailable or too weak.


Reliable Connections and Secure Transmissions

The P569-012-IND’s specially designed high-grip male plugs have greater port retention than typical HDMI connectors, helping them resist the vibrations that can loosen them over time. This will keep your presentations safer from signal disruptions, as well as accidental disconnection from tripping or other contact that might happen in high-traffic locations like factory floors or retail spaces.