Tripp Lite P134-06NVGAV2BP Product Summary

  • 50-piece bulk pack of P134-06N-VGA-V2 DisplayPort 1.2 to VGA video adapters
  • Connects VGA displays to DisplayPort 1.2 laptops or computers for playing video
  • Deliver high-definition picture quality at resolutions up to 1920 x 1200 (1080p)
  • Active adapters convert Single- and Dual-Mode DP++ output for viewing on VGA display
  • Compact units fit easily into briefcase or laptop bag for instant use anywhere
  • Plug-and-play operation with no software required for easy, immediate installation

Connect Your DisplayPort Computer to a VGA Monitor without a Costly Upgrade

Bulk pack includes 50 Tripp Lite P134-06N-VGA-V2 DisplayPort to VGA active adapters (M/F). Each unit enables you to connect a VGA monitor, projector or television to the DisplayPort 1.2 output on your PC, Mac, Chromebook, MacBook, Microsoft Surface or other compatible computer or tablet. You can continue to use your existing VGA display and VGA cable to watch high-definition video without the expense of a new DisplayPort monitor. These adapters are backward compatible with pre-1.2 DisplayPort generations.

Transmit Outstanding 1080p Signals for High-Definition Presentations and Digital Signage

Recommended for classrooms, lecture halls and anywhere else you may need to connect to multiple VGA monitors, these DisplayPort to VGA converters support computer video resolutions up to 1920 x 1200 (including 1080p) and HD video resolutions up to 1920 x 1080 (1080p). The active adapters convert both Single-Mode and Dual-Mode (DP++) DisplayPort output. They are ideal for use with graphics cards, such as AMD Eyefinity, that do not output DP++ signals.

Typical Applications

  • Connect newer DisplayPort 1.2 laptops to older VGA monitors in lecture halls or conference rooms for a video presentation
  • Add a secondary monitor to the DisplayPort 1.2 PCs or laptops in your office or home workspace
  • Display menus, ads, promos, directions and other digital signage applications

Plug and Play for Immediate Connections Right from the Package

The plug-and-play DisplayPort 1.2 to VGA adapters require no software, drivers or external power, work with both Windows and Mac operating systems, and are compatible with laptops, tablets and other devices equipped with a female DisplayPort. With its small size and built-in cable, the P134-06N-VGA-V2 fits easily into a pocket, purse or laptop bag for convenient connections on the go.

What’s in the Box

  • (50) P134-06N-VGA-V2 DisplayPort 1.2 to VGA Active Converters (M/F), 6 in.