Bulk pack includes 50 Tripp Lite P134-000-VGA-V2 DisplayPort to VGA active adapters (M/F). Each molded one-piece unit enables you to connect a VGA monitor, projector or television to the DisplayPort 1.2 output on your PC, Mac, Chromebook, MacBook, Microsoft Surface or other compatible computer or tablet. You can continue to use your existing VGA display and VGA cable to watch high-definition video without the expense of a new DisplayPort monitor. These adapters are backward compatible with pre-1.2 DisplayPort generations.
Recommended for classrooms, lecture halls and anywhere else you may need to connect to multiple VGA monitors, these DisplayPort to VGA converters support computer video resolutions up to 1920 x 1200 (including 1080p) and HD video resolutions up to 1920 x 1080 (1080p). The active adapters convert both Single-Mode and Dual-Mode (DP++) DisplayPort output. They are ideal for use with graphics cards, such as AMD Eyefinity, that do not output DP++ signals.
Typical Applications
The plug-and-play DisplayPort 1.2 to VGA adapters require no software, drivers or external power, work with both Windows and Mac operating systems, and are compatible with laptops, tablets and other devices equipped with a female DisplayPort. With its small size (about two inches long), the P134-000-VGA-V2 fits easily into a pocket, purse or laptop bag for convenient connections on the go.
What’s in the Box