The side-mounted enhanced IR LED provides increased night vision coverage by emitting the IR light in a rectangle-shaped pattern, providing better IR coverage in 4: 3 and 16: 9 widescreen video formats. Night vision up to 98.4 ft away.
PoE offers cost savings and flexibility to install this outdoor IR network camera up to 328.1 ft (328 ft) from the PoE source equipment.
Designed for outdoor environments with an IP67 weather rating and an operating temperature range of -30 ° - 140.0 ° F (-22 ° - 140 ° F).
Manually adjust the tilt and pan angles to find the optimal camera lens position.
Advanced in-camera archived video playback functionality
Create custom motion detection zones to record video and send email notifications when a zone is triggered.
Compatible with ONVIF Profile S, Profile G and Profile T
IP67 outdoor weather rated housing
Define custom schedules using continuous (24/7) and event-based recording modes.
Record video to a network storage device or Micro SD card (up to 128GB not included)
The adjustable 120dB WDR setting improves image quality and focus when a camera is exposed to high-contrast lighting environments by enhancing dark areas of the image to make them more visible.