KVM Switch Controls 4 HDMI Computers and 2 USB Peripherals from a Single Keyboard, Monitor and Mouse

  • KVM switch with 4 ports for connecting and controlling HDMI-enabled computers
  • Console port for HDMI monitor connection, USB keyboard/mouse and 3.5 mm audio
  • Manual push buttons and hotkey commands for switching between computers
  • 3.5 mm audio ports (x8), two for each computer connection
  • 2 USB 2.0 USB-A ports for connecting peripheral devices like printers and removable hard drives
  • Supports HD resolutions up to 1920 x 1200 (@ 60 Hz) for 1080p video
  • 3.5 mm stereo jacks provide 2.1-channel surround sound audio input to each computer
  • Compatible with Windows, Mac and Linux operation systems
  • Comes with 4 cable kits and external power supply

Typical Applications

  • Work with 4 different connected computers through a single keyboard/mouse/monitor setup
  • Share the keyboard, mouse and HDMI display of a desktop computer with multiple laptop computers
  • Connect up to 4 gaming consoles, media centers and other A/V devices for a home theater system with 1080p resolution
  • Improve productivity at work with 4-way system control
  • Save money and space by sharing USB peripherals, such as a printer and external hard drive, among all computers

Manage a Variety of Devices From a Single Console

In addition to desktop and notebook computers, the B004-HUA4-K KVM switch also connects up to 4 media centers, gaming systems, Blu-ray and DVD players, cable and satellite boxes and DVRs, and other HDMI-enabled devices. Its 2 USB 2.0 ports (USB-A female) allow you to share USB peripherals, like printers or hard drives, among connected devices.

Simple Switching Between Devices for Ease of Use

The B004-HUA4-K’s manual push buttons and hotkey commands allow you to quickly switch between devices without needing to move to a new keyboard, mouse or monitor. Its 4 microphone ports can record group audio from separate sources to create a podcast on the console computer.