Dual Speed SFP Slot

Dual-speed SFP slot supports both 100Mbps and 1000Mbps SFP modules for multimode or single-mode fiber applications

PoE Powered

No power adapter required—this fiber SFP converter is powered via an 802.3af/at PoE switch or injector at distances up to 100m (328 ft.)

Compact

Small and compact metal housing design provides greater installation flexibility

Features

Ports

1 x 100/1000BASE-T RJ-45 PoE input port, 1 x 100/1000BASE-SX/LX SFP slot

PoE Powered

No power adapter required—this fiber SFP converter is powered via an 802.3af/at PoE switch or injector at distances up to 100m (328 ft.)

Dual Speed SFP Slot

Dual-speed SFP slot supports both 100Mbps and 1000Mbps SFP modules