Remote Cooling Management Module for Tripp Lite SRCOOL12K Models

A remote cooling management module turns your SRCOOL12K, SRXCOOL12K or SRXCOOL12KB portable cooling unit into a network-managed device.

  • Remote management provides off-site monitoring and control.
  • LX Platform is HTML5 based, so Java is not needed.
  • Included E2MT module provides a temperature monitoring option.
  • Module is TAA compliant for GSA Schedule purchases.

Turn Your Portable Cooling Unit Into a Network-Managed Device

Connecting the remote management module to a compatible portable cooling unit enables full remote access for status monitoring, event notifications and device management via secure web browser, SNMP, SSH, Telnet or command line interfaces. Remote monitoring and control reduces the need for on-site visits, saving time and money.

Remotely Monitor Temperature Near Rack Equipment

Use the included E2MT environmental sensor module to monitor temperature inside a rack or near rack equipment. When the temperature exceeds the target value selected, the cooling unit will turn on to cool equipment. When the temperature falls below the target value, the unit will turn off. The sensor connects to the remote management module with the included USB cable.

Easily Connect to a Compatible Portable Cooling Unit

The remote module’s interface connector securely plugs into the cooling unit’s remote monitoring port. The RJ45 port connects to an Ethernet network with user-supplied patch cable. The built-in PowerAlert Device Manager interface provides a single display for managing both the cooling unit and the E2MT module.