Tripp Lite’s P569-010-2B-MF high-speed HDMI 2.0b extension cable delivers crystal-clear UHD picture and sound from laptops, tablets and other HDMI-enabled devices to HDTVs, monitors and displays. Its multi-channel audio and 4:4:4 color mean you won’t have to sacrifice quality in your HDMI transmission, and its 100 Mbps Ethernet capability allows you to share an internet connection between HDMI devices without adding another cable.
The high-speed P569-010-2B-MF extension cable adds 10 ft. to an M/F HDMI connection, giving you more range and flexibility when transmitting 3840 x 2160 (4K x 2K) @ 60 Hz content between tablets, laptops, satellite/cable TV boxes, PCs, game consoles, HDTVs, HD monitors, projectors, home theater receivers and digital sign displays. It’s compatible with HDCP 2.2 and HDMI 2.0b standards for carrying HDR (high dynamic range) signals, which can transmit broader ranges of color and brightness. It also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor. It’s backward compatible with previous HDMI generations, allowing you to use it to connect lower-resolution components.
The P569-010-2B-MF’s specially-designed high-grip male plug has greater port retention than typical HDMI connectors, helping it resist the vibrations that can loosen it over time. This will keep your presentations, games and movies safer from signal disruptions - especially important when the cable is in a difficult-to-access location. The gripper also protects against accidental disconnection from tripping or other contact that might happen in high-traffic locations like trade show floors or retail spaces.
What’s in the Box
The P569-010-2B-MF extends an existing 11-ft. 4K HDMI connection an additional 10 ft. for a total of 21 ft., while maintaining its original 4K/60 Hz resolution. When the total length is between 21-30 ft., the maximum display resolution drops to 4K/30 Hz. Any total length between 30-60 ft. finds the maximum resolution drop to 1080p.
Quality Construction
The high-quality materials in the P569-010-2B-MF ensure outstanding performance throughout its lifetime. Contacts and connectors are gold-plated to resist corrosion. Integral strain relief and a flexible PVC jacket provide long-lasting durability.
The P569-010-2B-MF’s 100 Ethernet capability makes it ideal for using a television as an internet hub for connected HDMI streaming devices like Blu-ray players, instead of using additional cabling to connect these devices to an internet modem. It’s also a reliable option for streaming content from devices that would normally be wireless, like Roku players and Amazon Fire Sticks, when WiFi becomes unavailable or too weak.
For peace of mind, the P569-010-2B-MF comes with a lifetime limited warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Why Choose Tripp Lite?
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.