Typical Applications

  • Watch 4K video content from a Blu-ray player, game console, laptop or tablet on an Ultra HD television, monitor or projector
  • Connect a laptop to a conference table’s A/V box to give a video presentation on a large screen
  • Play online or PC video games that display optimal graphics
  • Share Ethernet content between 2 HDMI-enabled devices
  • Attach an HDTV to your PC for use as a 4K monitor
  • Combine with a digital A/V adapter to support iPad2 video mirroring
  • Send Ultra HD content to digital signs or point-of-sale displays


Access Fast Ethernet on Non-Internet Devices

The P569-006-2B-MF’s 100 Mbps Ethernet capability makes it ideal for using a television as an internet hub for connected HDMI streaming devices like Blu-ray players, instead of using additional cabling to connect these devices to an internet modem. It’s also a reliable option for streaming content from devices that would normally be wireless, like Roku players and Amazon Fire Sticks, when WiFi becomes unavailable or too weak.


4K x 2K Signal Over a Greater Distance

The P569-006-2B-MF extends an existing 15-foot 4K HDMI connection an additional 6 ft. for a total of 21 ft., while maintaining its original 4K/60 Hz resolution. When the total length is between 21-30 ft., the maximum display resolution drops to 4K/30 Hz. Any total length between 30-60 ft. finds the maximum resolution drop to 1080p.


Quality Construction

The high-quality materials in the P569-006-2B-MF ensure outstanding performance throughout its lifetime. Contacts and connectors are gold-plated to resist corrosion. Integral strain relief and a flexible PVC jacket provide long-lasting durability.

Adaptability to Connect Different Devices

The high-speed P569-006-2B-MF extension cable adds 6 ft. to an M/F HDMI connection, giving you more flexibility when transmitting 3840 x 2160 (4K x 2K) @ 60 Hz content between tablets, laptops, satellite/cable TV boxes, PCs, game consoles, HDTVs, HD monitors, projectors, home theater receivers and digital sign displays. It’s compatible with HDCP 2.2 and HDMI 2.0b standards for carrying HDR (high dynamic range) signals, which can transmit broader ranges of color and brightness. It also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor. It’s backward compatible with previous HDMI generations, allowing you to use it to connect lower-resolution components.